The MSS1P3L from Vishay is a surface-mount Schottky Barrier Rectifier designed for high-frequency applications. This device features a low forward voltage drop, minimizing power loss and improving efficiency. Its compact size and robust construction make it suitable for a variety of applications where space is limited and reliable performance is crucial.
Applications
- DC-DC converters
- Reverse polarity protection
- Blocking diodes
- Freewheeling diodes in inductive circuits
- High-frequency rectification
Features
- Low forward voltage drop (VF)
- High surge current capability
- Surface-mount package
- High switching speed
- RoHS compliant
Benefits
- Improved efficiency: The low forward voltage drop minimizes power dissipation, leading to higher efficiency in power conversion circuits.
- Compact design: The small surface-mount package saves valuable board space.
- Reliable performance: Robust construction ensures stable operation under various environmental conditions.
- Fast switching: Enables operation in high-frequency applications without significant losses.
- Easy assembly: Surface-mount design allows for automated assembly processes.
Technical Specifications: The MSS1P3L has a maximum repetitive peak reverse voltage (VRRM) of 30V, a maximum average forward rectified current (IF(AV)) of 1A, and a maximum forward voltage drop (VF) of 0.45V at 1A. It is available in a small outline flat lead (SOFL) package. The operating junction temperature range is -55°C to +125°C. This rectifier is designed to provide efficient and reliable performance in demanding applications, particularly where space and power efficiency are critical considerations.