EN
  • EN
  • DE

APL5601-28DI-TRL

Part No APL5601-28DI-TRL
Manufacturer Anpec
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Anpec
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 817607-APL5601-28DI-TRL
Ultra Librarian 3D Model Ultra Librarian APL5601-28DI-TRL CAD Model

Description

The APL5601-28DI-TRL is a low dropout (LDO) linear regulator manufactured by Anpec. This regulator provides a stable and efficient voltage supply for various electronic applications. The '-28DI' part of the name likely indicates a specific output voltage and package type, while '-TRL' designates tape and reel packaging.

Applications:

  • Portable Electronics: Powers various components in portable devices, such as smartphones and tablets.
  • Wireless Communication: Provides a regulated voltage supply for RF transceivers and related circuitry.
  • Consumer Electronics: Used in TVs, set-top boxes, and other consumer electronic devices.
  • Industrial Applications: Powers sensors, microcontrollers, and other components in industrial control systems.
  • Computing Devices: Supplies power to memory devices, peripherals, and other components in computers.

Features:

  • Low Dropout Voltage: Ensures stable operation even with a small difference between input and output voltage.
  • High Output Accuracy: Provides a precise and stable output voltage.
  • Low Quiescent Current: Minimizes power consumption in standby mode.
  • Over-Current Protection: Protects the regulator and the load from excessive current draw.
  • Thermal Shutdown Protection: Prevents damage from overheating.

Benefits:

  • Extended Battery Life: Low quiescent current extends battery life in portable devices.
  • Stable and Reliable Power Supply: Provides a stable voltage supply, ensuring proper operation of connected circuits.
  • Protection Features: Over-current and thermal shutdown protection enhance the reliability and longevity of the regulator.
  • Simplified Design: Easy to integrate into various electronic circuits.
  • Compact Size: Small package allows for integration into space-constrained applications.

Additional Details:

The APL5601-28DI-TRL typically requires minimal external components, such as input and output capacitors. Specific technical specifications would include input voltage range, output voltage (likely 2.8V based on the part number), output current capability, dropout voltage at different load currents, quiescent current consumption, and thermal resistance. For detailed specifications, refer to the Anpec Electronics datasheet for APL5601-28DI. The package is generally a small surface-mount type, and the TR suffix indicates tape and reel packaging for automated assembly.

You May Also Be Interested in

Advantech Corp
18" PCT.T/S PANEL WITH INTEL CEL
Need more? Email Us
Phoenix Contact
Need more? Email Us
Adafruit Industries LLC
USB POWER & DATA SIGNAL EXTENDER
Lowest to $96.5384
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us
Enocean
PUSHBUTTON TRANSMITTER MODULE / Pushbutton Transmitter Module
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us
Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us
Phoenix Contact
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
590+ $0.0982 $57.9380
1,430+ $0.0809 $115.6870
2,210+ $0.0785 $173.4850
3,035+ $0.0762 $231.2670
3,970+ $0.0728 $289.0160
5,265+ $0.0658 $346.4370
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,000 pieces
MOQ: 590 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess