The APW7060KC-TR is a synchronous rectified step-down converter manufactured by Anpec Electronics. This device is designed to provide efficient and precise voltage regulation in a variety of applications. The -TR suffix usually indicates tape and reel packaging for automated assembly.
Applications:
- Notebook computers
- Motherboards
- Graphics cards
- Point-of-load (POL) regulators
- Distributed power systems
Features:
- High efficiency
- Synchronous rectification
- Adjustable output voltage
- Overcurrent protection
- Overvoltage protection
- Short circuit protection
- Thermal shutdown
Benefits:
- Provides stable and accurate voltage regulation for sensitive electronic components.
- Reduces power consumption and heat generation.
- Protects the load from damage due to overcurrent, overvoltage, and short circuits.
- Enhances system reliability.
- Simplifies power supply design.
Technical Specifications:
Input Voltage Range: typically 4.5V to 25V (check datasheet for exact value)
Output Voltage Range: typically 0.8V to Vin (adjustable, check datasheet for exact value)
Output Current: typically up to 3A (check datasheet for exact value)
Switching Frequency: typically 300 kHz to 600 kHz (adjustable, check datasheet for exact value)
Efficiency: Up to 95% (check datasheet for efficiency curves)
Protection Features: Overcurrent protection (OCP), Overvoltage protection (OVP), Short Circuit Protection (SCP), Thermal Shutdown (TSD)
Package: Typically a small QFN package
The APW7060KC-TR utilizes synchronous rectification to minimize power losses and achieve high efficiency. The adjustable output voltage allows for flexibility in system design. Refer to the Anpec Electronics datasheet for detailed specifications, application circuit examples, and layout recommendations.