EN
  • EN
  • DE

APW7079-28DI-TRL

Part No APW7079-28DI-TRL
Manufacturer Anpec
Catalog END - OF - LIFE
Description Low-Supply-Current Synchronous Step-up DC-DC Converter
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Anpec
Win Source Part Number 1146944-APW7079-28DI-TRL
Manufacturer Homepage www.anpec.com.tw
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian APW7079-28DI-TRL CAD Model

Description

The APW7079-28DI-TRL is a synchronous rectified buck converter from Anpec Electronics. It is designed for high-efficiency step-down DC-DC conversion in a variety of applications. This converter integrates power MOSFETs and a controller in a small package, providing a compact and efficient solution for powering various electronic devices.

Applications:

  • Notebook Computers: For core and I/O voltage regulation.
  • Graphics Cards: Powering GPU cores and memory.
  • LCD Monitors: Providing power to the display panel and controller.
  • Set-Top Boxes: For powering various components in the set-top box.
  • Distributed Power Systems: In telecom and networking equipment.

Features:

  • Synchronous Rectification: Uses MOSFETs for both high-side and low-side switching to improve efficiency.
  • Integrated Power MOSFETs: Reduces external component count and simplifies design.
  • Wide Input Voltage Range: Supports a wide range of input voltages.
  • Adjustable Output Voltage: Allows for flexible output voltage settings.
  • Overcurrent Protection: Protects the converter and load from overcurrent conditions.
  • Overtemperature Protection: Thermal shutdown feature to prevent damage from overheating.
  • Under-Voltage Lockout (UVLO): Prevents operation at low input voltages.
  • Enable/Disable Control: Allows for easy power management.

Benefits:

  • High Efficiency: Synchronous rectification minimizes power losses.
  • Compact Design: Integrated MOSFETs reduce board space requirements.
  • Reliable Operation: Built-in protection features ensure robust operation.
  • Flexible Configuration: Adjustable output voltage allows for customization.
  • Simplified Design: Reduces the number of external components required.
  • Cost-Effective: Provides a high-performance solution at a competitive cost.

Additional Details:

The APW7079-28DI-TRL operates at a high switching frequency, enabling the use of smaller external components. The overcurrent and overtemperature protection features ensure reliable operation even under harsh conditions. The device is commonly available in a QFN package.

You May Also Be Interested in

Kersemi Electronic Co., Ltd.
16 A Snubberless, logic level and standard Triacs
Lowest to $0.3468
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
DinTek Semiconductor Co,.Ltd
Halogen-free According to IEC 61249-2-21
Need more? Email Us
NXP / Nexperia
Schottky barrier double diode
Lowest to $0.0243
NXP / Nexperia
Voltage regulator diodes
Lowest to $0.8254
Coilcraft
SMT Power Inductors – DS5022P Series
Lowest to $1.8577
NXP / Nexperia
NPN general purpose transistors
Lowest to $0.0207
ELM-TECH
Complementary MOSFET
Need more? Email Us
Galaxy Semi-Conductor Holdings Limited
ZENER DIODES
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess