EN
  • EN
  • DE

APW7101-15BI-TRG

Part No APW7101-15BI-TRG
Manufacturer Anpec
Catalog END - OF - LIFE
Description 1.5MHz, 600mA, Synchronous Buck Regulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Anpec
Win Source Part Number 1146952-APW7101-15BI-TRG
Manufacturer Homepage www.anpec.com.tw
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian APW7101-15BI-TRG CAD Model

Description

The APW7101-15BI-TRG is a synchronous buck (step-down) DC-DC converter manufactured by Anpec Electronics. It's designed for various applications that require efficient and precise voltage regulation. The device integrates synchronous rectification, which significantly enhances the efficiency of the power conversion process. It's often used to generate lower voltage rails from a higher input voltage.

Applications:

  • Point-of-Load (POL) Regulators: Providing local voltage regulation in distributed power systems.
  • Notebook Computers: Core voltage regulation for CPU and GPU.
  • Graphics Cards: Powering the GPU and memory.
  • FPGA and DSP Power: Powering field-programmable gate arrays (FPGAs) and digital signal processors (DSPs).
  • Embedded Systems: Various voltage regulation needs in embedded applications.

Features:

  • Synchronous Rectification: Enhances efficiency by using MOSFETs instead of diodes for rectification.
  • Integrated Power MOSFETs: Reduces external components and simplifies PCB layout.
  • Adjustable Output Voltage: Allows for flexible configuration to meet different voltage requirements.
  • Overcurrent Protection (OCP): Protects the device and load from excessive current draw.
  • Overtemperature Protection (OTP): Thermal shutdown feature to prevent damage from overheating.
  • Under-Voltage Lockout (UVLO): Prevents operation when the input voltage is too low.
  • Enable/Disable Control: Provides a means to turn the converter on and off.

Benefits:

  • High Efficiency: Synchronous rectification significantly improves efficiency, reducing power losses.
  • Compact Solution: Integrated MOSFETs reduce board space requirements.
  • Reliable Operation: Built-in protection features ensure robust performance.
  • Flexible Design: Adjustable output voltage allows for customization.
  • Simplified Layout: Fewer external components streamline the PCB layout process.
  • Cost-Effective: Provides a combination of high performance and reasonable cost.

Additional Details:

The APW7101-15BI-TRG typically supports a wide input voltage range and can deliver a stable output voltage. The overcurrent and overtemperature protection features provide a high degree of reliability. The adjustable output voltage is often configured using external resistors. The device is commonly available in a small QFN package. The synchronous buck topology offers high efficiency and is suitable for applications where power consumption and heat generation are critical considerations.

You May Also Be Interested in

Rohm Semiconductor
I2C BUS compatible serial EEPROM
Lowest to $0.2758
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Intersil Corporation
Laser Diode Driver with Waveform Generator
Need more? Email Us
Diodes Incorporated
P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.4279
DinTek Semiconductor Co,.Ltd
P-Channel 30-V (D-S) MOSFET
Lowest to $0.1952
Comchip Technology
SMD Schottky Barrier Diode
Lowest to $0.0827
DinTek Semiconductor Co,.Ltd
Halogen-free According to IEC 61249-2-21
Need more? Email Us
Jiangsu Changjiang Electronics Technology Co., Ltd
Uni-direction ESD Protection Diode
Lowest to $0.0332
Coilcraft
SMT Power Inductors – DS5022P Series
Lowest to $1.8577

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess