EN
  • EN
  • DE

1700-0167-XX

Part No 1700-0167-XX
Manufacturer ANSMANN (Huizhou) Trading CO., LTD
Catalog Portable Power Stations (Battery-Based)
Description Ansmann Power Station PS600AC 600W 640WH
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Power station
Type of battery LFP
Capacity 640WH
Input DC 12-30V(100W, Support Car Charing, solar charging)
Type-C(USB-C) output PD60W(5V/3A;9V/2A;12V/3A;15V3A;20V3A)
AC Output 600W sine wave(1200W surge)
12V Peak current Jump start 1000A
Weight 9.3kg
Size 263*221*215.8mm
Package Kraft Box(Color BOX)
Ultra Librarian 3D Model Ultra Librarian 1700-0167-XX CAD Model

You May Also Be Interested in

ANSMANN (Huizhou) Trading CO., LTD
Ansmann Power Station PS2200AC 2200W 1408WH
Need more? Email Us
ANSMANN (Huizhou) Trading CO., LTD
Ansmann Power Station Expansion Battery pack PSE2200 1408WH
Need more? Email Us
ANSMANN (Huizhou) Trading CO., LTD
Ansmann Power Station Expansion Battery pack PSE600 640WH
Need more? Email Us
ANSMANN (Huizhou) Trading CO., LTD
Ansmann Power Station PS600AC 600W 640WH
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess