EN
  • EN
  • DE

M20047-1

Part No M20047-1
Manufacturer Antenova
Catalog RF Antennas
Description RF ANT 1.559GHZ-1.606GHZ SMD / 1.584GHz General Purpose Integrated, Trace RF Antenna 1.559GHz ~ 1.609GHz 3dBi Solder Surface Mount
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Antennas
Mfr Antenova
Series RADIONOVA®
Package Tape & Reel
Product Status Active
RF Family/Standard Navigation
Frequency Group UHF (1GHz ~ 2GHz)
Frequency (Center/Band) 1.584GHz
Frequency Range 1.559GHz ~ 1.609GHz
Antenna Type Integrated, Trace
Number of Bands 1
VSWR 1.4
Return Loss -12dB
Gain 3dBi
Termination Solder
Mounting Type Surface Mount
Height (Max) 0.043" (1.10mm)
Applications General Purpose
Base Product Number M20047
Standard Package 1,000 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8529.10.4040
Win Source Part Number 924715-M20047-1
Ultra Librarian 3D Model Ultra Librarian M20047-1 CAD Model

Description

The 924715-M20047-1 is a surface mount RF antenna from the RADIONOVA™ series by Antenova.

  • Application: general-purpose
  • Frequency Range: 1.559GHz to 1.609GHz
  • Return Loss: -12dB
  • VSWR: 1.4
  • Gain: 3dBi
  • Height: 0.043" (1.10mm)
  • Package: tape & reel
  • Standard Package Quantity: 1,000 pcs
  • Product Status: active

You May Also Be Interested in

Taoglas Limited
RF ANT 868MHZ WHIP RA SMA MALE
Need more? Email Us
Taoglas Limited
RF ANT 850MHZ/900MHZ FLAT PATCH
Need more? Email Us
Taoglas Limited
RF ANT 850MHZ/900MHZ WHIP STR N
Need more? Email Us
Taoglas Limited
RF ANT 915MHZ WHIP STR N MALE
Need more? Email Us
Rainsun
RF ANTENNA Patch Surface Mount
Lowest to $0.8704
ACX
RF ANTENNA Patch Surface Mount-4P,3.2x1.6mm
Lowest to $0.1456
Taoglas Limited
RF ANT 1.575GHZ CER PATCH PIN
Need more? Email Us
Molex, LLC
204286-0001 Molex Antennas Ceramic GPS BeiDou GLONASS Antenna datasheet, inventory, & pricing.
Lowest to $3.8593
Siretta Ltd
MIMO 2-PORT LTE OMNI ANTENNA 360
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess