EN
  • EN
  • DE

U1829

Part No U1829
Manufacturer Apem Inc.
Catalog Switches Accessories
Description PUSHBUTTON FULL BOOT BLACK  /  
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Switches>Accessories - Boots, Seals
Mfr APEM Inc.
Package Bag
Type Pushbutton, Full Boot
For Use With/Related Products 9500 Series
Mounting Feature Front of Panel
Thread Size M4x0.7
Dimension 0.267" (6.80mm) Height
Color Black
Material Silicone Rubber
Temperature Range - Operating -40°C ~ 85°C
Ingress Protection Environment Sealed
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8538.90.8160
Standard Package 25
Win Source Part Number 1101976-U1829
Ultra Librarian 3D Model Ultra Librarian U1829 CAD Model

Description

The APEM Inc. black pushbutton full boot is a silicone rubber switch accessory that is designed for use with 9500 series switches.

  • Mounting: front panel mounting feature
  • Thread Size: M4x0.7
  • Features: environment sealed
  • Temperature Range: -40°C to 85°C
  • Actuator Diameter: not specified
  • Package: bag and contains 25 pieces
  • Alternative Parts Cross-Reference: AML71SEB, U572, U411, 613302263, A3CT501B, and AML78CB
  • Compliance: EAR99 compliant and unaffected by REACH
  • HTSUS code: 8538.90.8160

You May Also Be Interested in

TE Connectivity
KNOB KNURLED 0.250" METAL / Knurled, Straight Knob 0.250" (6.35mm) Shaft with No Indicator Metal Black
Need more? Email Us
Dongguan City Kaihua Electronics
70,000,000 Cycles Silver Switch 2 40gf@±10gf Through Hole Pushbutton Switches RoHS
Lowest to $0.7915
NKK Switches
Accessory, Hrdware, Metric Locking Ring, Steel W/Zinc/Chromate, Series M, MB20, P, S, SB
Need more? Email Us
Omron
Limit Switch Lever For Use With WL/WLM Series Limit Switches
Need more? Email Us
Grayhill Inc.
KEYPAD LEGEND
Need more? Email Us
Eaton / Cutler Hammer
E50 Heavy Duty Limit Switch, Neutral Position Operator Head, E50 Series
Need more? Email Us
C&K Components
Switch Access Round Button Tactile Switch
Need more? Email Us
Omron
3 X 30 Plastite Screws
Need more? Email Us
TE Connectivity
TOGGLE HALF BOOT BLACK /
Lowest to $13.2248

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess