EN
  • EN
  • DE
Part No 8M
Manufacturer Apex Tool Group
Catalog Unclassified
Description NUT DRIVER HEX SOCKET 1/4" 6.13" / 1/4" Hex Socket Nut Driver 6.13" (155.7mm)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Tools - Screw and Nut Drivers
Mfr Apex Tool Group
Series Xcelite®
Package Bulk
Product Status Obsolete
Tool Type Nut Driver
Tip Type Hex Socket
Size 1/4"
Length - Blade 3.00" (76.2mm)
Length - Overall 6.13" (155.7mm)
Features Magnetic
Weight 0.15 lb (68.04 g)
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8205.40.0000
Win Source Part Number 1356652-8M
Ultra Librarian 3D Model Ultra Librarian 8M CAD Model

Description

The Screw and Nut Driver is a reliable and efficient tool designed for use in various electronic applications.

  • Manufacturer: Apex Tool Group
  • Packaging: Bulk
  • Category: Tools - Screw and Nut Drivers
  • Product Status: Previously Active
  • Features: Magnetic Tip

You May Also Be Interested in

Amphenol Commercial Products
HSD-NERP-PCB-7A-HSD+2LF E CODE R
Lowest to $5.8209
Amphenol Commercial Products
HSD-NDRP-PCB-7A-HSD+2LF D CODE R
Lowest to $5.8209
Nuvoton Technology Corporation of America
PWM CONTROLLER
Lowest to $7.2762
Qualcomm
QCA9377 (703-0), 115WLNSP, DIGIT
Lowest to $14.5523
Aven Tools
SPZ 50 STEREO ZOOM BINOCULAR MIC
Need more? Email Us
83
3M
SCOTCH-BRITE STAINLESS STEEL SCR
Need more? Email Us
LX Microscopes by UNITRON
ESD-Safe, S-Z 23mm TRU Trinocula
Need more? Email Us
Qualcomm
QCN-5022-0-DRQFN100B-TR-00-0.
Lowest to $6.1120
3M
SOLVENT ADHESIVE REMOVAL 18.5 OZ
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess