EN
  • EN
  • DE

S1210-102K

Part No S1210-102K
Manufacturer API Delevan Inc.
Catalog Fixed Inductors
Description FIXED IND 1UH 635MA 400 MOHM SMD
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Inductors, Coils, Chokes
Manufacturer API Delevan Inc.
Packaging Reel - TR
Status Active
Material - Core Ferrite
Inductance 1μH
Tolerance ±10%
Current Rating 635mA
DC Resistance (DCR) 400 mOhm Max
Q @ Freq 40 @ 7.9MHz
Frequency - Self Resonant 140MHz
Temperature Range - Operating -55°C to 125°C
Frequency - Test 7.9MHz
Mounting SMD (SMT)
Case / Package 1210
Height - Seated (Max) 0.101" (2.57mm)
Win Source Part Number 129357-S1210-102K
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian S1210-102K CAD Model

Description

The API Delevan Inc. 129357-S1210-102K is a high-quality inductor with a ferrite core.

  • Popularity Rating: Medium
  • Supply and Demand Status: Limited
  • Core Material: Ferrite
  • Current Rating: 635mA
  • Inductance: 1μH

You May Also Be Interested in

Toko America Inc.
Need more? Email Us
TDK Corporation
Need more? Email Us
Bourns Inc.
Need more? Email Us
AKM Semiconductor Inc.
Lowest to $4.7066
Anaren
RF Couplers Bi-directional Coupling 10.5dB 1.5GHz to 2.2GHz T/R
Lowest to $4.9662
Bourns Inc.
Need more? Email Us
Others
Lowest to $0.6722
Coilcraft
SMT Power Inductors -– MSS1278
Lowest to $2.7867
Taiyo Yuden
FIXED IND 680NH 2.5A 65 MOHM SMD
Lowest to $0.0836

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess