EN
  • EN
  • DE

S1812-152J

Part No S1812-152J
Manufacturer API Delevan Inc.
Catalog Fixed Inductors
Description FIXED IND 1.5UH 706MA 400 MOHM
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Inductors, Coils, Chokes
Manufacturer API Delevan Inc.
Packaging Reel - TR
Status Active
Material - Core Ferrite
Inductance 1.5μH
Tolerance ±5%
Current Rating 706mA
DC Resistance (DCR) 400 mOhm Max
Q @ Freq 40 @ 7.9MHz
Frequency - Self Resonant 110MHz
Temperature Range - Operating -55°C to 125°C
Frequency - Test 7.9MHz
Mounting SMD (SMT)
Case / Package 1812 (4532 Metric)
Height - Seated (Max) 0.134" (3.40mm)
Win Source Part Number 1093439-S1812-152J
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian S1812-152J CAD Model

Description

The API Delevan Inc. 424764 is a ferrite core inductor with a current rating of 706mA and an inductance of 1.5μH.

  • Current Rating: 706mA
  • Inductance: 1.5μH
  • Tolerance: ±5%
  • DC Resistance (DCR): 400 mOhm max
  • Height When Seated: 0.134" (3.40mm)
  • Mounting: SMD (SMT) technology
  • Q @ Freq: 40 @ 7.9MHz
  • Frequency - Self-Resonant: 110MHz
  • Category: Inductors, Coils, Chokes
  • Temperature Range: -55°C to 125°C
  • Case/Package: 1812 (4532 Metric)
  • Supplied On: reel - TR
  • Manufacturer: API Delevan Inc.
  • Supply and Demand Status: sufficient

You May Also Be Interested in

Sanken
Need more? Email Us
Bourns Inc.
Need more? Email Us
Toko America Inc.
Inductor Power Shielded Wirewound 3.3uH 20% 100KHz Ferrite 1.5A 0.096Ohm DCR 1211 T/R / Low profile (2.8 x 3.0mm square, 1.0/1.2/1.5/1.8mm
Lowest to $5.2714
AKM Semiconductor Inc.
Lowest to $4.7066
XFMRS Inc.
INDUCTOR
Need more? Email Us
Others
Lowest to $0.4897
Taiyo Yuden
FIXED IND 680NH 2.5A 65 MOHM SMD
Lowest to $0.0836
Others
Lowest to $0.6722
TDK Corporation
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
590+ $0.0982 $57.9380
1,430+ $0.0809 $115.6870
2,210+ $0.0785 $173.4850
3,035+ $0.0762 $231.2670
3,970+ $0.0728 $289.0160
5,265+ $0.0658 $346.4370
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 115,000 pieces
MOQ: 590 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess