EN
  • EN
  • DE

1332/45

Part No 1332/45
Manufacturer APM Hexseal
Catalog Accessories - Boots, Seals
Description ROTARY SHAFT SEAL GRAY
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Type Rotary Shaft Seal
For Use With/Related Products Multiple Series
Mounting Feature Front of Panel
Thread Size M10x1
Size / Dimension 0.236" (5.90mm) Height
Actuator Diameter 0.236" (6.00mm)
Color Gray
Material Silicone Rubber
Temperature Range - Operating -62°C ~ 204°C
Ingress Protection IP66/IP68 - Dust Tight, Water Resistant, Waterproof
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1562728-1332/45
Ultra Librarian 3D Model Ultra Librarian 1332/45 CAD Model

Description

N

You May Also Be Interested in

APM Hexseal
TOGGLE HALF BOOT GRAY
Need more? Email Us
NKK Switches
TOGGLE FULL BOOT GRAY
Need more? Email Us
NKK Switches
TOGGLE FULL BOOT BLACK
Need more? Email Us
Apem Inc.
TOGGLE FULL BOOT BLACK
Need more? Email Us
U21
Apem Inc.
SEALING WASHER 12.20MM ID
Need more? Email Us
Apem Inc.
PUSHBUTTON FULL BOOT BLACK
Need more? Email Us
Apem Inc.
TOGGLE HALF BOOT BLACK
Need more? Email Us
E-SWITCH
PUSHBUTTON FULL BOOT CLEAR
Need more? Email Us
APM Hexseal
ROTARY SHAFT SEAL GRAY
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess