EN
  • EN
  • DE

12077411

Part No 12077411
Manufacturer Aptiv
Catalog Automotive Connectors
Description 12077411 Aptiv (formerly Delphi) Automotive Connectors TERM F M/P 280 SN SEALED LOCKING LANCE datasheet, inventory, & pricing.
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Aptiv
Product Category Automotive Connectors
RoHS Details
Product Terminals
Gender Receptacle (Female)
Mounting Style Cable Mount / Free Hanging
Termination Style Crimp
Contact Plating Tin
Wire Gauge Min 20 AWG
Wire Gauge Max 17 AWG
Packaging Reel
Brand Aptiv (formerly Delphi)
Cable Diameter / Insulation Range 3.12 mm
Contact Material Copper Alloy
Contact Type Terminal
Current Rating 30 A
Family Metri-Pack
Locking Mechanism Locking Lance
Maximum Operating Temperature + 125 C
Minimum Operating Temperature - 40 C
Mounting Angle Straight
Product Type Automotive Connectors
Factory Pack Quantity Factory Pack Quantity 2300
Subcategory Automotive Connectors
Tradename Metri-Pack
Wire Gauge Range 17 AWG to 20 AWG
Unit Weight 0.045567 oz
Ultra Librarian 3D Model Ultra Librarian 12077411 CAD Model

Description

0433002.NR-2A Fuse

The 0433002.NR-2A is a highly reliable fuse designed to provide superior circuit protection in electronic devices. With a current rating of 2A, this fuse is perfect for safeguarding circuits from overcurrent situations.

  • High-temperature, solvent-resistant body
  • Quick response to overloads
  • Compact design fits seamlessly into tight spaces
  • Low resistance for minimal energy loss

Applications

  • Consumer electronics
  • AC adapter protection
  • Power tools
  • Battery packs
  • Lighting systems

Features and Benefits

  • Durable construction ensures long-lasting performance
  • Environmentally safe and lead-free
  • Easy integration into existing designs

Whether you are developing new products or maintaining existing devices, the 0433002.NR-2A fuse offers exceptional protection and reliability.

You May Also Be Interested in

Molex, LLC
Conn Plug Hsg 3POS 2.54MM
Lowest to $0.2551
Molex, LLC
Conn Housing RCP 16 POS 5.84mm Crimp ST Cable Mount MX150L™ Bag
Need more? Email Us
Molex, LLC
Contact SKT Crimp ST Cable Mount T/R Automotive
Need more? Email Us
Molex, LLC
Connector Accessories 4 POS Plug Housing With Flange Gasket Bag
Need more? Email Us
Molex, LLC
Conn Header R/a 30POS 3.5MM
Lowest to $3.4257
TE Connectivity
CONN PLUG HSG 8POS AMPSEAL / 8 Rectangular Connectors - Housings Plug Black
Lowest to $7.2582
Molex, LLC
FUEL INJ ASSY RCPT 2CKT CPA BLK / Rectangular Connectors - Housings
Need more? Email Us
Hirose Electric Co Ltd
CONN HEADER R/A 16POS 2MM / Connector Header Through Hole, Right Angle 16 position 0.079" (2.00mm)
Need more? Email Us
Amphenol Sine Systems Corp
CONN PIN 16-22AWG NCKL CRMP 10PC / Pin Contact Nickel Crimp 16-22 AWG Machined
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess