EN
  • EN
  • DE
  • IT

06-0518-10H

Part No 06-0518-10H
Manufacturer Aries Electronics
Catalog Sockets for ICs, Transistors
Description CONN SOCKET SIP 6POS GOLD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Type SIP
Number of Positions or Pins (Grid) 6 (1 x 6)
Pitch - Mating 0.100" (2.54mm)
Contact Finish - Mating Gold
Contact Finish Thickness - Mating 10.0µin (0.25µm)
Contact Material - Mating Beryllium Copper
Mounting Type Through Hole
Features Open Frame
Termination Solder
Pitch - Post 0.100" (2.54mm)
Contact Finish - Post Tin
Contact Finish Thickness - Post 200.0µin (5.08µm)
Contact Material - Post Brass
Housing Material Polyamide (PA46), Nylon 4/6, Glass Filled
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1629270-06-0518-10H
Ultra Librarian 3D Model Ultra Librarian 06-0518-10H CAD Model

Description

N

You May Also Be Interested in

Mill-Max Manufacturing Corp.
CONN IC DIP SOCKET 40POS GOLD
Need more? Email Us
3M
CONN IC DIP SOCKET ZIF 40POS GLD
Need more? Email Us
Adam Technologies, Inc.
PLCC SOCKET 32P SMT
Lowest to $1.4553
Mill-Max Manufacturing Corp.
CONN IC DIP SOCKET 40POS TIN
Need more? Email Us
3M
CONN SOCKET QFN 16POS GOLD
Need more? Email Us
Aries Electronics
CONN IC DIP SOCKET ZIF 40POS GLD
Need more? Email Us
Mill-Max Manufacturing Corp.
CONN IC DIP SOCKET 14POS GOLD
Need more? Email Us
Mill-Max Manufacturing Corp.
CONN IC DIP SOCKET 14POS GOLD
Need more? Email Us
3M
CONN ZIG-ZAG ZIF 51POS GOLD
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess