EN
  • EN
  • DE
  • IT

211-1-28-006

Part No 211-1-28-006
Manufacturer CNC Tech
Catalog Sockets for ICs, Transistors
Description CONN IC DIP SOCKET 28POS GOLD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, InterconnectsSockets for ICs, TransistorsIC Sockets
Manufacturer CNC Tech
Packaging Tube
Part Status Active
Type DIP, 0.6" (15.24mm) Row Spacing
Number of Positions or Pins (Grid) 28 (2 x 14)
Pitch - Mating 0.100" (2.54mm)
Contact Finish - Mating Gold
Contact Finish Thickness - Mating 10.0μin (0.25μm)
Contact Material - Mating Beryllium Copper
Mounting Type Through Hole
Features Open Frame
Termination Solder
Pitch - Post 0.100" (2.54mm)
Contact Finish - Post Tin
Contact Finish Thickness - Post 200.0μin (5.08μm)
Contact Material - Post Brass
Housing Material Polybutylene Terephthalate (PBT)
Operating Temperature -55°C ~ 105°C
Termination Post Length 0.110" (2.78mm)
Material Flammability Rating UL94 V-0
Current Rating (Amps) 3 A
Contact Resistance 4mOhm
Base Product Number 211-1
Ultra Librarian 3D Model Ultra Librarian 211-1-28-006 CAD Model

You May Also Be Interested in

Mill-Max Manufacturing Corp.
CONN IC DIP SOCKET 10POS TINLEAD
Need more? Email Us
3M
CONN IC DIP SOCKET ZIF 42POS GLD
Need more? Email Us
382
Adafruit Industries LLC
CONN IC DIP SOCKET 28POS
Need more? Email Us
3M
CONN ZIG-ZAG ZIF 51POS GOLD
Need more? Email Us
3M
CONN SOCKET QFN 40POS GOLD
Need more? Email Us
3M
CONN SOCKET QFN 16POS GOLD
Need more? Email Us
Aries Electronics
CONN IC DIP SOCKET ZIF 40POS GLD
Need more? Email Us
Mill-Max Manufacturing Corp.
CONN IC DIP SOCKET 24POS GOLD
Need more? Email Us
3M
CONN SOCKET SOIC 20POS GOLD
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess