EN
  • EN
  • DE

179-PGM15011-10H

Part No 179-PGM15011-10H
Manufacturer Aries Electronics
Catalog Sockets for ICs, Transistors
Description CONN SOCKET PGA GOLD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Connectors, Interconnects
Manufacturer Aries Electronics
Series PGM
Packaging Bulk
Type PGA
Pitch - Mating 0.100" (2.54mm)
Contact Finish - Mating Gold
Contact Finish Thickness - Mating 10μin (0.25μm)
Contact Material - Mating Beryllium Copper
Mounting Style Through Hole
Termination Solder
Pitch - Post 0.100" (2.54mm)
Contact Finish - Post Tin
Contact Finish Thickness - Post 200μin (5.08μm)
Contact Material - Post Brass
Housing Material Polyamide (PA46), Nylon 4/6, Glass Filled
Operating Temperature Range -55°C ~ 105°C
Termination Post Length 0.165" (4.19mm)
Material Flammability Rating UL94 V-0
Current Rating 3A
Win Source Part Number 775048-179-PGM15011-10H
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 179-PGM15011-10H CAD Model

Description

The Aries Electronics PGM15011-10H is an electronic component manufactured by.

  • Supply and Demand Status: Limited

You May Also Be Interested in

Amphenol
CONN SOCKET PLCC 32POS TIN
Lowest to $2.6987
Mill-Max Manufacturing Corp.
SOCKET IC CLOSED FRM .300 28POS
Lowest to $58.2090
Mill-Max Manufacturing Corp.
CONN IC DIP SOCKET 16POS GOLD
Need more? Email Us
Mill-Max Manufacturing Corp.
CONN IC DIP SOCKET 8POS TIN-LEAD
Need more? Email Us
Mill-Max Manufacturing Corp.
CONN IC DIP SOCKET 16POS GOLD
Need more? Email Us
Preci-Dip
CONN IC DIP SOCKET 8POS GOLD
Need more? Email Us
Mill-Max Manufacturing Corp.
CONN IC SKT DBL
Need more? Email Us
Mill-Max Manufacturing Corp.
CONN IC DIP SOCKET 24POS GOLD
Need more? Email Us
Mill-Max Manufacturing Corp.
CONN IC SKT DBL
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess