EN
  • EN
  • DE

USB1035-GF-P-0-B-B

Part No USB1035-GF-P-0-B-B
Manufacturer GCT
Catalog USB, DVI, HDMI Connectors
Description USB A SKT, DUAL TOP TH R/A, GF,
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Connectors
Estimated Pruduction Lead Time 7 Weeks
Features USB-A (USB TYPE-A), Stacked USB 2.0 Receptacle Connector 8 Position Through Hole, Right Angle
Manufacturer GCT
Series USB1035
Package Tray
Operating Temperature Range -40°C ~ 85°C
Mounting Through Hole, Right Angle
Family Name USB1035
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.69.4040
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 902321-USB1035-GF-P-0-B-B
Ultra Librarian 3D Model Ultra Librarian USB1035-GF-P-0-B-B CAD Model

Description

The GCT electronic component with the part number 902321-USB1035-GF-P-0-B-B is a high popularity product with a balanced supply and demand status. GCT is a well-known manufacturer that produces high-quality electronic components.

  • Connector Type: USB-A (USB TYPE-A), Stacked USB 2.0 Receptacle Connector
  • Number of Positions: 8
  • Mounting: Through Hole, Right Angle
  • Series: USB1035 series
  • Operating Temperature Range: -40°C to 85°C
  • Package: Tray
  • Mounting Options: Through-hole and Right-angle

You May Also Be Interested in

G-Switch Technology (Dongguan) Co., Ltd.
USB-C (USB TYPE-C) Receptacle Connector 16 Position Surface Mount, Right Angle
Lowest to $0.2179
Jinan Jing Heng Electronics Co., Ltd.
USB-A (USB TYPE-A) Receptacle Connector 4 Position Surface Mount
Lowest to $0.0734
Molex, LLC
203615-0003 Molex USB Connectors USB C RCPT F 16pin Right Angle SM TM WP datasheet, inventory, & pricing.
Lowest to $5.7540
Molex, LLC
46765-2301 Molex HDMI, Displayport & DVI Connectors MICROHDMI HYB REC .38AULF 19CKT .4mm datasheet, inventory, & pricing.
Lowest to $1.1642
Shenzhen Huamingtong Electronics Co., Ltd.
USB-C (USB TYPE-C) Receptacle Connector 6 Position Surface Mount, Right Angle
Lowest to $0.0390
Molex, LLC
105057-0001 Molex USB Connectors FY09 VERTICAL USB A TYPE datasheet, inventory, & pricing.
Lowest to $0.7331
XKB Connection
USB-C (USB TYPE-C) Receptacle Connector 16 Position Surface Mount
Lowest to $0.2053
Shouhan Science and Technology Co., Ltd.
USB-C (USB TYPE-C) Receptacle Connector 16 Position Through Hole
Lowest to $0.2565
Korea Hro parts Co., Ltd.
USB-C (USB TYPE-C) Receptacle Connector 6 Position Surface Mount
Lowest to $0.1892

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess