EN
  • EN
  • DE

NFC20-48S05

Part No NFC20-48S05
Manufacturer Artesyn Embedded Technologies
Description Single and dual output 20 Watt Wide input DC/DC converters
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Artesyn Embedded Technologies
Win Source Part Number 1231112-NFC20-48S05
Manufacturer Homepage 0
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NFC20-48S05 CAD Model

Description

The NFC20-48S05 is a 20W DC-DC converter module manufactured by Artesyn Embedded Technologies (now Advanced Energy). It's designed to provide a regulated 5V output from a 48V (nominal) input. These converters are commonly used in telecommunications, networking, and industrial applications where a stable and isolated power source is required.

Applications:

  • Telecommunications equipment: Used in telecom infrastructure for powering various components requiring 5V.
  • Networking equipment: Employed in routers, switches, and other networking devices.
  • Industrial automation: Used in industrial control systems, sensors, and other equipment.
  • Power over Ethernet (PoE) applications: Can be used in PoE systems to provide isolated power to devices.
  • Battery-powered systems: Used in battery-powered systems to provide a stable 5V output.

Features:

  • Wide input voltage range: Accepts a wide input voltage range, typically around 36V to 75V DC (for a nominal 48V input).
  • Isolated output: Provides galvanic isolation between the input and output, enhancing safety and reducing noise.
  • High efficiency: Designed for high efficiency, minimizing power loss and heat generation.
  • Over-voltage protection (OVP): Includes over-voltage protection to protect the load from damage.
  • Over-current protection (OCP): Provides over-current protection to prevent damage to the converter and the load.
  • Short-circuit protection (SCP): Offers short-circuit protection, shutting down the converter in the event of a short circuit.
  • Remote on/off control: Allows for remote control of the converter using an external signal.

Benefits:

  • Reliable power conversion: Provides a stable and reliable 5V output from a wide input voltage range.
  • Safety and isolation: Galvanic isolation enhances safety and reduces noise.
  • Efficient operation: High efficiency minimizes power loss and heat generation.
  • Protection features: Protects the load and the converter from damage due to over-voltage, over-current, and short circuits.
  • Remote control: Allows for remote control of the converter.

Additional Details:

The NFC20-48S05 is typically available in a compact package for easy integration into various systems. It operates over a wide temperature range and meets various safety and regulatory standards. The isolation voltage is typically in the range of several kilovolts. This DC-DC converter is well-suited for applications requiring reliable and isolated 5V power.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $55.1802 $55.1802
3+ $45.2761 $135.8283
4+ $43.8612 $175.4448
5+ $42.4464 $212.2320
7+ $41.0315 $287.2205
9+ $36.7868 $331.0812
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 200 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess