EN
  • EN
  • DE

NLP40-7608J

Part No NLP40-7608J
Manufacturer Artesyn Embedded Technologies
Catalog External/Internal (Off - Board) AC DC Converters
Description AC/DC CONVERTER 5V +/-12V 40W / Open Frame AC DC Converters 3 Output 5V 12V -12V 90 ~ 264 VAC Input
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - External/Internal (Off-Board) - AC DC Converters
Mfr Artesyn Embedded Power
Series NLP40 (50W)
Package Bulk
Product Status Obsolete
Type Open Frame
Number of Outputs 3
Voltage - Input 90 ~ 264 VAC
Voltage - Output 1 5V
Voltage - Output 2 12V
Voltage - Output 3 -12V
Current - Output 1 4 A
Current - Output 2 2 A
Current - Output 3 200 mA
Power (Watts) 40W (50W Forced Air)
Applications ITE (Commercial)
Voltage - Isolation 3 kV
Efficiency 75%
Temperature Range - Operating 0°C ~ 70°C
Features DC Input Capable, Universal Input
Mounting Type Chassis Mount
Size / Dimension 4.25" L x 2.50" W x 1.15" H (108.0mm x 63.5mm x 29.2mm)
Approval Agency CB, CE, CCC, cURus, TUV
Minimum Load Required Yes
Standard Package 50
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8504.40.9580
Win Source Part Number 1350526-NLP40-7608J
Ultra Librarian 3D Model Ultra Librarian NLP40-7608J CAD Model

Description

The Artesyn Embedded Power NLP40 (50W) is an open frame power supply that can be used in ITE (Commercial) applications.

  • Application: ITE (Commercial)
  • Power Rating: 40W (50W Forced Air)
  • Number of Outputs: Three
  • Output Voltages: 5V, 12V, and -12V
  • Load Requirement: Minimum Load Required
  • Mounting Type: Chassis Mount
  • Temperature Range: 0°C to 70°C
  • Size / Dimension: 4.25" L x 2.50" W x 1.15" H (108.0mm x 63.5mm x 29.2mm)
  • Efficiency: 75%
  • Screening Level: Commercial
  • Operating Temperature Range: -40°C to 71°C

You May Also Be Interested in

Recom Power
AC/DC CONVERTER 12V 5W
Lowest to $21.8284
Advantech Corp
AC/DC CNVT 5V 3.3V +/-12V -5V
Need more? Email Us
TDK-Lambda Americas Inc.
AC/DC CONVERTER 12V 2500W
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 48V 106W
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 24V 3W
Lowest to $4.9478
Traco Power
AC/DC CONVERTER 24V 108W
Need more? Email Us
TDK-Lambda Americas Inc.
AC/DC CONVERTER 24V 600W
Need more? Email Us
TDK-Lambda Americas Inc.
AC/DC CONVERTER 48V 50W
Need more? Email Us
Bel Power Solutions
AC/DC CONVERTER 24V 420W
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess