EN
  • EN
  • DE

AK4633EN

Part No AK4633EN
Manufacturer Asahi Kasei Microsystems
Catalog Interface - CODECs
Description INTEGRATED CIRCUIT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - CODECS
Mfr Asahi Kasei Microsystems
Package Tape & Reel
Product Status Obsolete
Type Audio
Data Interface Serial
Resolution (Bits) 16 b
Number of ADCs / DACs 1 / 1
Sigma Delta Yes
S/N Ratio, ADCs / DACs (db) Typ 84 / 85
Dynamic Range, ADCs / DACs (db) Typ 85 / 93
Voltage - Supply, Analog 2.2V ~ 3.6V
Voltage - Supply, Digital 1.6V ~ 3.6V
Temperature Range - Operating -30°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 24-WFQFN Exposed Pad
Supplier Device Package 24-QFN (4x4)
Standard Package 1,000 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 560562-AK4633EN
Ultra Librarian 3D Model Ultra Librarian AK4633EN CAD Model

Description

The AK4633EN is an audio codec designed for interface applications.

  • Resolution: 16-bit
  • Functions: ADC and DAC
  • Architecture: Sigma-Delta
  • Data Interface: Serial
  • Analog Voltage Supply: 2.2V to 3.6V
  • Digital Voltage Supply: 1.6V to 3.6V
  • Mounting Type: Surface Mount
  • Package: 24-WFQFN Exposed Pad
  • Temperature Range: -30°C to 85°C
  • Manufacturer: Asahi Kasei Microsystems
  • Features: High signal-to-noise ratio and dynamic range

You May Also Be Interested in

Cirrus Logic Inc.
IC CODEC AUD S/DIP TXRX 48TQFP / Multichannel CODEC with S/PDIF Transceiver
Lowest to $0.2867
Cirrus Logic Inc.
IC CODEC AC97 AUDIO TOUCH 48QFN / PCM Audio Codec 3ADC / 3DAC Ch 48-Pin QFN EP
Lowest to $10.4558
Nuvoton Technology Corporation of America
IC PRO-X PROG CODEC/SLCC 48-LQFP
Lowest to $3.9178
Rohm Semiconductor
IC PCM CODEC 16BIT 32-VQFN
Need more? Email Us
Nuvoton Technology Corporation of America
3V SINGLE-CHANNEL VOICEBAND CODEC | IC VOICEBAND CODEC 3V 1CH 20SOP
Lowest to $3.7549
Asahi Kasei Microsystems
IC AUDIO CODEC 24 BIT 20QFN
Lowest to $0.9750
Texas Instruments
IC CODEC DUAL-CH PROG LP 48-TQFP / Voiceband Audio Codec 2ADC / 2DAC Ch Automotive 48-Pin TQFP T/R
Need more? Email Us
Analog Devices Inc.
IC CODEC 24BIT 4ADC/8DAC 48LQFP
Need more? Email Us
Rochester Electronics
AC97 SOUNDMAX CODEC
Lowest to $10.2887

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.0547 $61.6410
70+ $1.6863 $118.0410
110+ $1.6332 $179.6520
150+ $1.5812 $237.1800
190+ $1.5281 $290.3390
255+ $1.3698 $349.2990
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess