EN
  • EN
  • DE

AK4951EG

Part No AK4951EG
Manufacturer Asahi Kasei Microsystems
Catalog Interface - CODECs
Description INTEGRATED CIRCUIT / Stereo Audio Interface 24 b Serial 32-BGA (3.5x3.5)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - CODECs
Mfr Asahi Kasei Microdevices/AKM
Package Tape & Reel (TR)
Product Status Obsolete
Type Stereo Audio
Data Interface Serial
Resolution (Bits) 24 b
Number of ADCs / DACs 1 / 1
Sigma Delta No
Voltage - Supply, Analog 2.8V ~ 3.5V
Voltage - Supply, Digital 1.6V ~ 1.98V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 32-VFBGA
Supplier Device Package 32-BGA (3.5x3.5)
ECCN EAR99
HTSUS 8542.39.0001
Other Names 974-AK4951EGTR
Standard Package 1,000
Win Source Part Number 973036-AK4951EG
Ultra Librarian 3D Model Ultra Librarian AK4951EG CAD Model

Description

The Asahi Kasei Microdevices/AKM Stereo Audio Interface - CODEC is a high-quality component designed for use in electronic circuits.

  • Data Interface: Serial
  • Voltage Supply, Analog: 2.8V ~ 3.5V
  • Voltage Supply, Digital: 1.6V ~ 1.98V
  • Resolution (bits): 24 b
  • Number of ADCs/DACs: 1/1
  • Package: Tape & reel (TR)
  • REACH: Unaffected
  • ECCN: EAR99
  • Package Quantity: 1,000
  • Ideal for: Use in a variety of electronic applications

You May Also Be Interested in

AKM Semiconductor Inc.
Need more? Email Us
Texas Instruments
Enhanced Serial Interface CODEC/Filter COMBO Family | IC FILTER ENHANCE INTERFC 16SOIC
Need more? Email Us
AKM Semiconductor Inc.
Need more? Email Us
AKM Semiconductor Inc.
Need more? Email Us
AKM Semiconductor Inc.
Lowest to $2.5214
ams
Lowest to $3.2687
Cirrus Logic Inc.
24-Bit, 192 kHz Stereo Audio CODEC
Lowest to $7.3955
AKM Semiconductor Inc.
General Purpose Audio Codec 1ADC / 1DAC Ch 52-Pin QFN
Lowest to $47.6345
ams
IC CODEC AFE AUDIO STER 64-CABGA
Lowest to $3.2687

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess