EN
  • EN
  • DE

AK60A-024L-240F04

Part No AK60A-024L-240F04
Manufacturer Astec America, Inc
Catalog Custom Parts (0 - A)
Description ASTEC Power Transistor Module
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1207697-AK60A-024L-240F04
Categories Custom Parts
Manufacturer Astec America, Inc
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AK60A-024L-240F04 CAD Model

Description

The AK60A-024L-240F04 is an AC-DC power supply manufactured by Astec America, Inc. It is part of the AK60A series, known for their compact size and reliability. This specific model provides a regulated 24V DC output with a maximum power rating of approximately 60W. Designed to convert AC mains power to a stable DC voltage, it's suitable for various electronic applications.

Applications

  • Industrial Control Systems: Powering PLCs, sensors, and other devices in industrial automation.
  • Telecommunications Equipment: Providing power for networking devices and communication infrastructure.
  • Test and Measurement Equipment: Used in laboratory instruments and other test equipment.
  • Medical Devices: Found in medical equipment requiring a reliable and regulated power supply.
  • Security Systems: Powering security cameras, access control systems, and alarm systems.

Features

  • Universal AC Input: Accepts a wide range of AC input voltages (typically 90-264VAC), making it suitable for global use.
  • Regulated DC Output: Provides a stable and consistent 24V DC output, even with fluctuations in the AC input voltage or changes in the load.
  • Overvoltage Protection (OVP): Protects connected devices from damage due to excessive voltage.
  • Overcurrent Protection (OCP): Prevents damage from excessive current draw.
  • Short Circuit Protection (SCP): Shuts down the power supply in the event of a short circuit, preventing damage to both the supply and connected devices.
  • Compact Size: Designed to be small and space-saving, allowing for easy integration into various systems.
  • High Efficiency: Converts AC power to DC power with minimal energy loss, reducing heat generation and energy consumption.

Benefits

  • Reliable Power Source: Ensures stable and consistent power for sensitive electronic devices.
  • Equipment Protection: Built-in protection features prevent damage from common power problems.
  • Versatile Application: Suitable for a wide range of applications due to its universal input and regulated output.
  • Energy Efficient: Reduces energy consumption and heat generation, lowering operating costs.
  • Easy Installation: Compact size and standard mounting options simplify installation.

Additional Details

The AK60A-024L-240F04 power supply is typically enclosed in a metal or plastic case for shielding and heat dissipation. It commonly features screw terminals or other connectors for easy wiring. Detailed specifications, including operating temperature range, ripple and noise, and safety certifications, can be found in the manufacturer's datasheet.

You May Also Be Interested in

Microchip Technology
Need more? Email Us
Renesas Electronics America
IC OSC CLOCK QD FREQ 10CLCC / Clock Oscillator IC 100MHz, 40.5MHz, 67.5MHz, 135MHz 10-CLCC (7x5)
Need more? Email Us
Inchange Semiconductor Company Limited
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Matsuo
Need more? Email Us
Omron
DIP Switches / Sip Switches ID30, Sxga, Hd, 102MM, R, Hs, P
Need more? Email Us
Voltage Multipliers Inc.
Need more? Email Us
TE Connectivity
2 Way 1586359 Series Blue Wire Seal ForMATE-N-LOK Connector IP56 IP57 Rated
Lowest to $1.7901
Linear Technology
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess