EN
  • EN
  • DE

DUAL-RTX3070-O8G

Part No DUAL-RTX3070-O8G
Manufacturer ASUS
Catalog Graphics
Description Dual GeForce RTX 3070 OC 8GB GDDR6
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Graphics
Win Source Part Number 1474083-DUAL-RTX3070-O8G
Manufacturer ASUS
Ultra Librarian 3D Model Ultra Librarian DUAL-RTX3070-O8G CAD Model

Description

The ASUS Dual GeForce RTX 3070 OC 8GB GDDR6 is a cutting-edge graphics card that marries high performance with exceptional cooling and reliability. Built on NVIDIA's second-gen RTX architecture, Ampere, it offers enhanced RT and Tensor Cores, new streaming multiprocessors, and superfast GDDR6 memory. The card's overclocking capabilities ensure that it delivers top-tier performance for gaming and creative work. Its innovative cooling solution, featuring two optimized fans, ensures efficient heat dissipation for extended gameplay sessions without thermal throttling. A protective backplate adds structural integrity, making it a robust option for serious PC builders. With support for DirectX 12 Ultimate, it brings hyper-realistic ray-traced graphics and cutting-edge AI features such as DLSS to the forefront, offering a gaming experience that's second to none.

You May Also Be Interested in

Supermicro
Tesla V100 32GB GPU SXM3 NVLINK
Need more? Email Us
Supermicro
NVIDIA RTX A5000 24GB GDDR6 GPU PCI-E
Need more? Email Us
Supermicro
NVidia Tesla P100 GPU 16GB SXM2 250W
Need more? Email Us
Lenovo
NVIDIA Tesla K10
Need more? Email Us
Lenovo
Lenovo 4X67A14926. Graphics processor family: NVIDIA, Graphics processor: Tesla T4. Discrete graphics card memory: 16 GB, Graphics card memory type: GDDR5X, Memory bus: 160 bit. Interface type: PCI Express 3.0. Cooling type: Passive
Need more? Email Us
Lenovo
IBM BladeCenter GPU Expansion Blade with NVIDIA
Need more? Email Us
Supermicro
Tesla V100 16GB GPU
Need more? Email Us
Lenovo
NVidia Quadro M5000 GPU, PCIe (active)
Need more? Email Us
Supermicro
NVIDIA TESLA M10 32GB GDDR5 GPU PCI-E
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess