The 1008WL101JT is a multilayer ceramic inductor manufactured by ATC (American Technical Ceramics). It's designed for high-frequency applications where small size, high reliability, and consistent performance are essential. This inductor belongs to the ATC 1008 series, known for its robust construction and excellent electrical characteristics.
Applications:
- RF Filters
- Matching Networks
- Wireless Communication Devices
- Mobile Phones
- GPS Modules
- Satellite Communication Systems
- Test and Measurement Equipment
- Medical Devices
- High-Frequency Amplifiers
Features:
- High Q-factor for low insertion loss and improved signal performance.
- Multilayer construction for increased reliability and ruggedness.
- Small 1008 case size (2.54mm x 2.03mm) for space-saving designs.
- Tight tolerance on inductance value for consistent circuit performance.
- High self-resonant frequency (SRF) for stable operation at high frequencies.
- Excellent temperature stability.
- RoHS compliant.
Benefits:
- Improved signal integrity due to low losses and high Q-factor.
- Enhanced reliability in harsh environments due to robust multilayer construction.
- Reduced board space requirements due to the compact 1008 package.
- Consistent and predictable circuit performance due to tight tolerance and stable temperature characteristics.
- Suitable for a wide range of high-frequency applications.
Specifications:
The 1008WL101JT has an inductance value of 100nH. It is constructed using high-quality ceramic materials and utilizes a multilayer design. This inductor has a high self-resonant frequency, typically in the GHz range, ensuring stable operation at high frequencies. The operating temperature range is typically -55°C to +125°C. The 1008 package has standard dimensions of 0.100 inch (2.54 mm) length and 0.080 inch (2.03 mm) width. It's lead-free and RoHS compliant.