EN
  • EN
  • DE

100E100JMS3600X

Part No 100E100JMS3600X
Manufacturer ATC
Catalog OEM Parts (0 - 9)
Description Ceramic Multilayer Capacitor (P90 & NP0)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1021103-100E100JMS3600X
Categories OEM Parts(0-9)
Manufacturer ATC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 100E100JMS3600X CAD Model

Description

The ATC 100E100JMS3600X is a high-performance, multilayer ceramic capacitor designed for demanding RF and microwave applications. Part of the 100E series from ATC (American Technical Ceramics), this capacitor features ultra-stable performance, high Q, and low ESR, making it ideal for critical circuits in communication, military, and aerospace systems. The capacitor's robust construction ensures reliable operation in harsh environments.

Applications

  • RF and Microwave Circuits: Used in impedance matching networks, filters, and tuning circuits in RF amplifiers, oscillators, and mixers.
  • Wireless Communication Systems: Employed in cellular base stations, satellite communication equipment, and radar systems.
  • Medical Equipment: Integrated in MRI machines, RF ablation devices, and other medical instruments requiring high-performance capacitors.
  • Military and Aerospace Applications: Utilized in defense communication systems, radar systems, and satellite electronics.
  • High-Frequency Power Amplifiers: Found in power amplifiers for signal filtering and impedance matching.

Features

  • High Q Factor: Provides low losses and efficient energy storage at high frequencies.
  • Low Equivalent Series Resistance (ESR): Minimizes heat dissipation and improves circuit efficiency.
  • Ultra-Stable Performance: Offers consistent performance over a wide range of temperatures and frequencies.
  • High Self-Resonant Frequency (SRF): Extends the usable frequency range of the capacitor.
  • Multilayer Ceramic Construction: Ensures high reliability and ruggedness.

Benefits

  • Improved Circuit Performance: Enhances the performance of RF and microwave circuits with low losses and stable characteristics.
  • Enhanced System Reliability: Provides reliable operation in demanding environments and critical applications.
  • Increased Efficiency: Minimizes power dissipation and improves the overall efficiency of electronic systems.
  • Greater Design Flexibility: Allows for the design of high-performance circuits with tight tolerances.
  • Superior Stability: Maintains stable performance over variations in temperature and frequency.

Additional Details

The 100E100JMS3600X capacitor features a specific capacitance value, typically specified in picofarads (pF). In this case, 100E100 indicates 10pF. The J indicates a tolerance of ±5%. Consult the ATC datasheet for detailed specifications, including voltage rating, temperature coefficient, insulation resistance, and dissipation factor. The capacitor is designed for surface mount assembly and is compatible with standard soldering processes. The 3600 refers to the case size and termination style.

You May Also Be Interested in

Everlight Electronics Co Ltd
Need more? Email Us
TE Connectivity
CONN HEADER R/A 2POS 3.96MM / Connector Header Through Hole, Right Angle 2 position 0.156" (3.96mm)
Need more? Email Us
Everlight Electronics Co Ltd
Lowest to $0.4019
Sensata Technologies/Airpax
Bimetal Disc Thermostat Open on Rise Automotive 2-Pin(2+Tab) TO-220
Need more? Email Us
Dell
Need more? Email Us
Eaton / Cutler Hammer
Rotary Handle; S01; C/FD Series; Red/Yellow; NEMA 4/4X; IP65; Vari Depth
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us
Everlight Electronics Co Ltd
SMD LED Blue 468nm 20mA 3.5V 120°
Lowest to $0.0700
Toshiba Semiconductor and Storage
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess