EN
  • EN
  • DE

MC74HC139AN

Part No MC74HC139AN
Manufacturer ON Semiconductor
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC DECODER/DEMUX DUAL 1-4 16DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Obsolete(EOL)
Type Decoder/Demultiplexer
Independent Circuits 2
Current - Output High, Low 5.2mA, 5.2mA
Voltage Supply Source Single Supply
Supply Voltage - Operating 2 V to 6 V
Temperature Range - Operating -55°C to 125°C
Mounting Through Hole
Case / Package 16-DIP
Win Source Part Number 223745-MC74HC139AN
Ultra Librarian 3D Model Ultra Librarian MC74HC139AN CAD Model

Description

ON Semiconductor MC74HC139AN Dual 2-to-4 Line Decoder/Demultiplexer

The MC74HC139AN is a high-performance integrated circuit produced by ON Semiconductor, renowned for its reliability and efficiency in digital systems. This IC is a dual 2-to-4 line decoder/demultiplexer fabricated with silicon gate CMOS technology, which ensures low power consumption and a broad operating voltage range. It is especially well-suited for applications where high noise immunity and low power dissipation are primary requirements.

The device consists of two independent decoders, each accepting two binary weighted inputs (nA and nB) and providing four mutually exclusive active LOW outputs (nY0 to nY3). Each decoder features a separate 1-to-2 decoder with an enable input (nE). When the enable input is held HIGH, the decoder is inactive and all outputs are held HIGH. When the enable input goes LOW, the decoder is active, and the binary value on the inputs determines which output will go LOW.

With a typical operating voltage range from 2V to 6V, the MC74HC139AN is versatile enough to be implemented in a wide array of logic-level applications. The device's outputs can drive up to 10 LSTTL loads, and it is also capable of driving 50pF capacitors, which provides excellent performance in capacitive drive applications.

The MC74HC139AN is provided in a 16-pin DIP (Dual In-line Package) making it easy to work with in prototyping and production environments. Its pinout is designed for straightforward PCB (Printed Circuit Board) layout, with inputs and enable pins located on one side of the package and outputs on the opposite side, reducing the possibility of signal crosstalk.

ON Semiconductor's commitment to quality ensures that the MC74HC139AN meets stringent standards for performance and durability. The device is characterized for operation from -55°C to 125°C, making it suitable for industrial applications that require a wide operating temperature range.

Whether you're designing complex digital systems or simple logic control circuits, the MC74HC139AN from ON Semiconductor is an excellent choice for your decoding and demultiplexing needs, providing high functionality in a compact and efficient package.

You May Also Be Interested in

Nexperia USA Inc.
Lowest to $0.8359
Texas Instruments
IC BUS SWITCH 1 X 1:1 14-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TSSOP
Lowest to $1.3098
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TVSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess