The 2SC4177-L7 is a silicon NPN epitaxial planar transistor manufactured by NEC (now Renesas Electronics). This transistor is primarily intended for use in low-noise amplifier (LNA) applications, particularly in VHF and UHF bands.
Applications
- Low-noise amplifiers (LNAs)
- VHF/UHF tuners
- Front-end amplifiers in communication receivers
- High-frequency oscillators
- Mixers
Features
- NPN Silicon Epitaxial Planar Transistor
- Extremely low noise figure
- High gain at high frequencies
- High transition frequency (fT)
- Optimized for low-voltage operation
Benefits
- Enables reception of weak signals with minimal added noise.
- Improves the sensitivity of communication receivers.
- Enhances the performance of VHF and UHF tuners.
- Contributes to improved signal-to-noise ratio.
- Allows for low-power operation in portable devices.
Additional Details
The 2SC4177-L7 is designed for exceptional low-noise performance in high-frequency applications. The key specifications include an extremely low noise figure (NF), high gain-bandwidth product (fT), and low operating voltage. Consult the official NEC/Renesas datasheet for precise details and operating conditions. It's typically packaged in a small surface-mount package (e.g., SOT-23). The ‘-L7’ suffix likely designates a specific gain (hFE) bin or selection grade for the transistor. The 2SC4177 is often used in sensitive receiver front-ends where minimizing noise is crucial.