EN
  • EN
  • DE

600F8R2CT 250 T

Part No 600F8R2CT 250 T
Manufacturer ATC
Catalog Custom Parts (0 - A)
Description French Electronic Distributor since 1988
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1137502-600F8R2CT 250 T
Categories Custom Parts
Manufacturer ATC
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 600F8R2CT 250 T CAD Model

Description

The 600F8R2CT250T is a multilayer ceramic capacitor (MLCC) manufactured by ATC (American Technical Ceramics). As a high-performance capacitor, it is designed for applications requiring high reliability, high frequency, and low losses.

Applications:

  • RF and Microwave Circuits: Used in RF amplifiers, oscillators, and filters for impedance matching and signal conditioning.
  • Satellite Communication Systems: Employed in satellite transponders and ground station equipment for reliable performance in harsh environments.
  • Medical Devices: Integrated into medical imaging equipment and implantable devices where high reliability and precision are critical.
  • Military and Aerospace Applications: Utilized in radar systems, avionics, and communication equipment for dependable performance in extreme conditions.
  • High-Frequency Digital Circuits: Applied in high-speed digital circuits for decoupling and signal integrity.

Features:

  • High Q Factor: Offers a high-quality factor (Q) for minimal energy loss at high frequencies.
  • Low ESR: Features low equivalent series resistance (ESR) for efficient performance.
  • High Self-Resonant Frequency (SRF): Designed with a high SRF for optimal performance at high frequencies.
  • Stable Performance: Provides stable performance over temperature and voltage variations.
  • RoHS Compliant: Compliant with RoHS standards, ensuring environmental friendliness.

Benefits:

  • Optimal Performance: Provides optimal performance in high-frequency applications due to its high Q factor and low ESR.
  • Reliable Operation: Ensures reliable operation in demanding environments with stable performance characteristics.
  • Minimal Energy Loss: Reduces energy loss, improving the efficiency of electronic circuits.
  • Long-Term Stability: Offers long-term stability, ensuring consistent performance over time.
  • Environmental Compliance: RoHS compliance ensures that the product meets environmental standards.

Additional Details:

The 600F8R2CT250T capacitor has a capacitance value of 8.2 pF and a voltage rating of 250V. It typically features a ceramic dielectric and is available in various case sizes (information suggests 0603 case size is possible but needs verification). The capacitor is designed for surface mount technology (SMT) and is commonly used in applications requiring precise and stable capacitance at high frequencies.

You May Also Be Interested in

Renesas Electronics America
9Mb ZBT 256K x 36 w/ 2.5V I/O, Pipelined SRAM
Need more? Email Us
Molex, LLC
7.50mm Pitch Super Sabre Receptacle Crimp Housing, UL 94V-2, Glow-Wire Capable, 2 Circuits
Need more? Email Us
Molex, LLC
Need more? Email Us
Kemet
Cap Alum 0.012F 100VDC 20% Snap-in
Need more? Email Us
Sanyo Denki America Inc.
FAN 92X25MM 12VDC TACH / Fan Tubeaxial 12VDC Square - 92mm L x 92mm H Ball 51.2 CFM (1.43m³/min) 3 Wire Leads
Lowest to $17.5472
Xilinx Inc.
Need more? Email Us
AVX Corporation
PCB Stacking Connector; Connector Type: Stacking; Series: 5602; Pitch Spacing: 0.4mm; No. of Contacts: 60; Gender:...
Lowest to $0.6435
Renesas Electronics America
IC OSC CLOCK QD FREQ 10CLCC / Clock Oscillator IC 100MHz, 40.5MHz, 67.5MHz, 135MHz 10-CLCC (7x5)
Need more? Email Us
Analog Devices Inc.
5B39 - INPUT/OUTPUT SUBSYSTEM / General Purpose Sensor Amplifier Surface Mount
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess