EN
  • EN
  • DE

600S1R8AT250T

Part No 600S1R8AT250T
Manufacturer ATC
Catalog OEM Parts (0 - 9)
Description Ceramic Multilayer Capacitor (P90 & NP0)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 970626-600S1R8AT250T
Categories OEM Parts(0-9)
Manufacturer ATC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 600S1R8AT250T CAD Model

Description

The 600S1R8AT250T is a high-performance, single-layer ceramic capacitor manufactured by ATC (American Technical Ceramics). These capacitors are designed for critical applications where high Q, low loss, and exceptional stability are paramount. They excel in RF, microwave, and millimeter-wave circuits.

Applications:

  • RF and Microwave Amplifiers: Providing stable bypass and coupling in high-frequency amplifiers.
  • Filters: Implementing low-loss filters with sharp selectivity.
  • Oscillators: Enhancing the stability and phase noise performance of oscillators.
  • Impedance Matching Networks: Achieving optimal impedance matching for maximum power transfer.
  • Medical Devices: Ensuring reliable performance in critical medical applications.

Features:

  • Ultra-High Q: Minimizes insertion loss and maximizes energy storage.
  • Extremely Low ESR (Equivalent Series Resistance): Reduces power dissipation and improves circuit efficiency.
  • Excellent Stability Over Temperature: Maintains consistent performance across a wide operating temperature range.
  • High Self-Resonant Frequency (SRF): Enables operation at high frequencies without significant performance degradation.
  • Single-Layer Construction: Provides a direct and efficient current path, minimizing losses.

Benefits:

  • Optimized Circuit Performance: Maximizes the efficiency and stability of high-frequency circuits.
  • Reduced Noise and Interference: Minimizes unwanted noise and interference in sensitive applications.
  • Exceptional Reliability: Ensures stable and predictable performance in demanding environments.
  • High Power Handling Capability: Withstands high RF power levels without degradation.
  • Long Operating Life: Provides reliable performance over an extended period.

Additional Details:

The 600S1R8AT250T has a capacitance value of 1.8 pF (picofarads) with a tolerance of ±0.05 pF. It has a voltage rating of 250 VDC. The operating temperature range is typically -55°C to +125°C. It is available in a standard EIA case size. This capacitor utilizes a high-quality ceramic dielectric material with ultra-low loss characteristics. The "A" in the part number denotes a specific tolerance. The device exhibits very low series inductance and is suitable for use in circuits operating well into the GHz range.

Careful attention to mounting techniques, including minimizing lead lengths and using appropriate soldering procedures, is crucial to achieve optimal performance when using this capacitor in high-frequency applications. ATC provides detailed application notes and recommendations for optimal usage.

You May Also Be Interested in

Diodes Incorporated
6A4 Series 400 V 6 A Through Hole High Surge Current Silicon Rectifier - R-6
Need more? Email Us
TE Connectivity
CONN HEADER R/A 2POS 3.96MM / Connector Header Through Hole, Right Angle 2 position 0.156" (3.96mm)
Need more? Email Us
Everlight Electronics Co Ltd
SMD LED Blue 468nm 20mA 3.5V 120°
Lowest to $0.0700
Siemens
Simatic Tdc Communication Module CP50M1 ; 6DD16610AD1
Need more? Email Us
Everlight Electronics Co Ltd
Lowest to $0.4019
Texas Instruments
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Amphenol
CONN RCPT 10POS 0.1 GOLD PCB / 10 Position Receptacle Connector 0.100" (2.54mm) Through Hole Gold
Need more? Email Us
Amphenol
CONN HEADER VERT 6POS 2.54MM / Connector Header Through Hole 6 position 0.100" (2.54mm)
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.6070 $60.7000
235+ $0.4980 $117.0300
360+ $0.4826 $173.7360
495+ $0.4670 $231.1650
640+ $0.4514 $288.8960
860+ $0.4047 $348.0420
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,878 pieces
MOQ: 100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess