EN
  • EN
  • DE

ATC100B0R9BW500XT

Part No ATC100B0R9BW500XT
Manufacturer ATC
Catalog Custom Parts (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1110417-ATC100B0R9BW500XT
Categories Custom Parts
Manufacturer ATC
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ATC100B0R9BW500XT CAD Model

Description

The ATC100B0R9BW500XT from ATC (American Technical Ceramics) is a high-performance, surface-mount multilayer ceramic capacitor (MLCC) designed for critical applications requiring high reliability and stable performance. This capacitor features a 0.9 pF capacitance value, a 500 VDC voltage rating, and a tight tolerance, making it ideal for RF, microwave, and high-frequency circuit designs.

Applications:

  • RF and Microwave circuits
  • High-frequency filters
  • Matching networks
  • Bypass and decoupling applications
  • Medical electronics

Features:

  • 0.9 pF capacitance
  • 500 VDC voltage rating
  • Tight tolerance
  • Surface-mount package
  • Multilayer ceramic construction
  • High Q factor

Benefits:

  • Provides stable and reliable performance in high-frequency circuits.
  • Offers precise capacitance value for accurate circuit tuning.
  • Enables easy integration into surface-mount circuit boards.
  • Ensures long-term reliability in demanding applications.
  • Minimizes signal loss and distortion due to high Q factor.

Additional Details:

The ATC100B0R9BW500XT capacitor is constructed using a multilayer ceramic process, which results in a highly reliable and stable component. The surface-mount package allows for automated assembly, reducing manufacturing costs and improving production efficiency. The capacitor features a high Q factor, which minimizes signal loss and distortion in high-frequency circuits. This is particularly important in RF and microwave applications where signal integrity is critical.

The tight tolerance of the capacitance value ensures accurate circuit tuning and predictable performance. The 500 VDC voltage rating provides a safety margin for high-voltage applications. The ATC100B series of capacitors is known for its exceptional reliability and performance, making it a popular choice for demanding applications in aerospace, defense, medical, and telecommunications industries. The ATC100B0R9BW500XT is a dependable choice for critical applications requiring high-performance capacitors.

You May Also Be Interested in

Omron
DIP Switches / Sip Switches ID30, Sxga, Hd, 102MM, R, Hs, P
Need more? Email Us
Renesas Electronics America
9Mb ZBT 256K x 36 w/ 2.5V I/O, Pipelined SRAM
Need more? Email Us
GE Critical Power
Need more? Email Us
Applied Micro Circuits Corporation
Need more? Email Us
Microchip Technology
Lowest to $134.3284
Matsuo
Need more? Email Us
Broadcom Limited
High-Definition digital cable Set-top Box SoC
Need more? Email Us
Renesas Electronics America
Need more? Email Us
AVX Corporation
PCB Stacking Connector; Connector Type: Stacking; Series: 5602; Pitch Spacing: 0.4mm; No. of Contacts: 60; Gender:...
Lowest to $0.6435

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess