EN
  • EN
  • DE

SN74AHC123AD

Part No SN74AHC123AD
Manufacturer Texas Instruments
Catalog Logic - Multivibrators
Description DUAL RETRIGGERABLE MONOSTABLE MULTIVIBRATORS | IC DUAL RETRIG MULTIVIB 16-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Logic Type Monostable
Independent Circuits 2
Schmitt Trigger Input Yes
Propagation Delay 7.5ns
Current - Output High, Low 8mA, 8mA
Supply Voltage (V) 2V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 16-SOIC
Supplier Device Package 16-SOIC
Family Part Number 74AHC123
Manufacturer Pack Quantity 40
MSL Level 1 (Unlimited)
Win Source Part Number 1253421-SN74AHC123AD
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74AHC123AD CAD Model

Description

The SN74AHC123AD from Texas Instruments is a high-speed, dual retriggerable monostable multivibrator designed to operate from 2 V to 5.5 V. This integrated circuit (IC) features two independent channels, each capable of generating precise timing delays or pulse width expansion. The SN74AHC123AD is part of the 'AHC' family, known for its low power consumption and high noise immunity, making it an ideal choice for interfacing with high-speed and energy-efficient applications.

Key Features

  • Voltage Range: Operates from 2 V to 5.5 V, accommodating a broad range of logic levels and making it suitable for battery-operated and low-voltage systems.
  • Output Pulse Width Control: The pulse width is determined by external components (resistor and capacitor) for each channel, providing designers with flexibility in timing adjustment.
  • Retriggerable Inputs: Both channels can be retriggered by an overlapping pulse, allowing for pulse width expansion and the ability to handle complex timing requirements.
  • Schmitt-Trigger Action: Inputs feature Schmitt-trigger action, ensuring noise immunity and clean switching, even in the presence of slow or noisy input rise and fall times.
  • Output Drive Capability: Capable of driving up to 8 LSTTL loads, ensuring compatibility with a wide range of digital circuits.
  • Direct Clear Input: A dedicated clear input allows for immediate termination of the output pulse, providing a means for emergency stops or resets.

Applications

The SN74AHC123AD is versatile and can be used in various applications, including:

  • Timing circuits
  • Pulse shaping
  • Missing pulse detection
  • Sequential systems
  • Industrial controls
  • Consumer electronics

Package and Quality Assurance

The device is available in an SOIC (Small Outline Integrated Circuit) package, which is conducive for space-saving PCB design. Texas Instruments ensures high-quality standards, and the SN74AHC123AD is no exception, undergoing rigorous testing to meet industry specifications for reliability and performance.

You May Also Be Interested in

Nexperia USA Inc.
IC MULTIVIBRATOR 5.3NS 8XSON / Monostable Multivibrator 5.3 ns 8-XSON, SOT833-1 (1.95x1)
Lowest to $0.3706
Analog Devices Inc.
TIMERBLOX: MONO PULSE GEN (ONE S
Lowest to $18.9180
Analog Devices Inc.
IC MULTIVIBRATOR 11NS 6DFN
Lowest to $8.1493
Analog Devices Inc.
IC MULTIVIBRATOR 11NS TSOT23-6
Lowest to $8.3158
Analog Devices Inc.
IC MULTIVIBRATOR 11NS 6DFN
Lowest to $6.9642
Zarlink
1GHz 16/17, 32/33 Multi-Modulus Divider
Need more? Email Us
Analog Devices Inc.
IC MULTIVIBRATOR 11NS TSOT23-6 / Monostable Multivibrator 11 ns TSOT-23-6
Lowest to $18.9180
Analog Devices Inc.
IC MULTIVIBRATOR 11NS TSOT23-6
Lowest to $9.2915
Toshiba Semiconductor and Storage
Dual Monostable Multivibrator
Lowest to $3.0330

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.5161 $51.6100
240+ $0.4235 $101.6400
370+ $0.4103 $151.8110
505+ $0.3970 $200.4850
655+ $0.3838 $251.3890
875+ $0.3441 $301.0875
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,669 pieces
MOQ: 100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess