EN
  • EN
  • DE

RS480M

Part No RS480M
Manufacturer ATI
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1009973-RS480M
Categories OEM Parts(O-R)
Manufacturer ATI
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian RS480M CAD Model

Description

The ATI RS480M is a mobile chipset designed to be used in laptop computers. It forms part of a core logic chipset solution that typically includes a companion southbridge chip. This chipset is designed to support AMD processors in a mobile environment.

Applications:

  • Laptop Computers
  • Mobile Workstations
  • Integrated Motherboards for embedded solutions

Features:

  • Support for AMD Mobile Processors
  • Integrated Graphics Processing Unit (GPU)
  • Support for DDR2 Memory
  • PCI Express interface for discrete graphics cards
  • HyperTransport technology for CPU interconnect

Benefits:

  • Enhanced Graphics Performance: The integrated GPU provides adequate graphics processing power for everyday tasks and some gaming.
  • Power Efficiency: Designed for mobile devices, the RS480M optimizes power consumption for extended battery life.
  • Cost-Effective Solution: The integrated design reduces the need for a separate graphics card, lowering overall system cost.
  • System Integration: The chipset simplifies the design and integration of laptop motherboards.

Additional Details:

The RS480M chipset features an integrated graphics processor based on ATI's Radeon graphics architecture. It supports DDR2 memory, providing sufficient bandwidth for both CPU and GPU operations. The chipset also incorporates PCI Express lanes for connecting external graphics cards or other peripherals. The HyperTransport link provides high-speed communication between the CPU and the chipset. Power management features are incorporated to optimize battery life in mobile devices. Specifically, the RS480M usually works in tandem with a southbridge chip (like the SB600) to provide full I/O capabilities such as USB, SATA, and audio. Due to its age, drivers may be limited to older operating systems.

You May Also Be Interested in

World Produts Inc.
Need more? Email Us
TURCK
Turck, P-rsm 55-099-15M (U-42383)
Need more? Email Us
KOA Speer
Need more? Email Us
Renesas Electronics America
RD10M-T2B-A - ZENER DIODES 200 M / Clamp Ipp Tvs Diode Surface Mount SC-59
Lowest to $0.1247
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 15V 201W / Enclosed AC DC Converters 1 Output 15V 88 ~ 264 VAC, 124 ~ 370 VDC Input
Need more? Email Us
Harris Corporation
Need more? Email Us
Taiwan Semiconductor
SOD-323F, 40V, 0.03A, Schottky Diode
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess