EN
  • EN
  • DE

6434\AT93C46-10SI-2.7

Part No 6434\AT93C46-10SI-2.7
Manufacturer Atmel
Catalog EEPROM
Description Serial EEPROM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 957658-6434\AT93C46-10SI-2.7
Series *
Ultra Librarian 3D Model Ultra Librarian 6434\AT93C46-10SI-2.7 CAD Model

Description

The AT93C46-10SI-2.7 is a 1Kbit (128 x 8 or 64 x 16) Serial EEPROM manufactured by Atmel (now Microchip Technology). It utilizes a simple Microwire serial interface for communication and is designed for low-voltage, low-power applications.

Applications

  • Consumer Electronics (e.g., Radio Settings, TV Configuration)
  • Industrial Control Systems
  • Instrumentation
  • Security Systems
  • Automotive Electronics
  • Remote Keyless Entry Systems

Features

  • 1Kbit (128 x 8 or 64 x 16) EEPROM
  • Microwire Serial Interface
  • Low Voltage Operation (2.7V)
  • Self-Timed Write Cycle
  • Write Enable Pin for Protection
  • High Reliability
  • Small Package Options (SOIC, TSSOP)

Benefits

  • Provides non-volatile storage for small amounts of data, such as configuration settings or serial numbers.
  • Simplifies interfacing with microcontrollers using a three-wire Microwire interface.
  • Reduces power consumption in portable and battery-powered applications.
  • Eliminates the need for external timing components during write operations.
  • Prevents accidental data overwrites with the write enable pin.
  • Ensures long-term data retention and reliable operation.
  • Suitable for space-constrained applications due to its small package options.

Additional Details

The AT93C46-10SI-2.7 is commonly used to store configuration parameters, calibration data, or other small amounts of non-volatile information in a variety of applications. The Microwire interface (SI, SO, SK, and CS) allows for easy communication with microcontrollers. The self-timed write cycle simplifies the write process, and the write enable (WE) pin provides hardware protection against accidental data corruption. The low voltage operation makes it suitable for battery-powered devices. This EEPROM is a reliable and cost-effective solution for storing small amounts of non-volatile data in embedded systems. Detailed specifications including timing diagrams, addressing information, and electrical characteristics can be found in the Atmel (Microchip Technology) datasheet.

You May Also Be Interested in

STMicroelectronics
IC EEPROM 512KBIT SPI 16MHZ 8SO / EEPROM Memory IC 512Kb (64K x 8) SPI 16 MHz 8-SOIC
Lowest to $1.7842
ON Semiconductor
IC EEPROM 2KBIT SPI 1MHZ 8DIP / EEPROM Memory IC 2Kb (128 x 16) SPI 1 MHz 8-DIP
Need more? Email Us
Mitsubishi
IC 27512 EEPROM 524, 288-Bit 250ns UV Erasable and Electrically Reprogrammable ROM
Need more? Email Us
ON Semiconductor
IC EEPROM 256B SPI 1MHZ 8DIP / EEPROM Memory IC 256b (16 x 16) SPI 1 MHz 8-DIP
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Hitachi, Ltd
Need more? Email Us
Fairchild/ON Semiconductor
EEPROM, 1KX16, SERIAL PDIP8 / EEPROM Memory IC 16Kb (1K x 16, 2K x 8) Microwire, SPI 1 MHz 8-DIP
Need more? Email Us
ON Semiconductor
IC EEPROM 4KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 4Kb (512 x 8) I²C 1 MHz 450 ns 8-UDFN (2x3)
Lowest to $1.0927
Fairchild/ON Semiconductor
EEPROM, 64X16, SERIAL, CMOS / EEPROM Memory IC 1Kb (128 x 8, 64 x 16) SPI 1 MHz 8-SOIC
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess