EN
  • EN
  • DE

AT24C01BU3-UU-T

Part No AT24C01BU3-UU-T
Manufacturer Atmel
Catalog END - OF - LIFE
Description Two-wire Serial EEPROM 1K (128 x 8)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Atmel
Win Source Part Number 1147828-AT24C01BU3-UU-T
Manufacturer Homepage www.atmel.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AT24C01BU3-UU-T CAD Model

Description

The AT24C01BU3-UU-T is a 1 Kbit EEPROM (Electrically Erasable Programmable Read-Only Memory) from Atmel, now Microchip Technology. It is organized as 128 x 8 bits and utilizes a 2-wire serial interface for communication. The 'END-OF-LIFE' category indicates that this particular part is no longer in production, which can impact its availability and suitability for new designs.

Applications

  • Consumer Electronics: Storing small amounts of configuration data in devices such as televisions, set-top boxes, and audio equipment.
  • Industrial Control: Used for storing calibration data, sensor offsets, or device-specific settings in industrial equipment.
  • Automotive Electronics: Employed for storing parameters, identification numbers, or configuration settings in automotive systems.
  • Medical Devices: Storing device-specific parameters and settings in medical instruments.
  • Security Systems: Used for storing access codes or configuration settings in security devices.

Features

  • 1 Kbit EEPROM: Provides 1024 bits of non-volatile storage.
  • 2-Wire Serial Interface (I2C): Uses the I2C protocol for simple and efficient communication.
  • Low Voltage Operation: Designed for low-power applications.
  • Self-Timed Write Cycle: Automatically handles the write timing, simplifying the interface.
  • Write Protection: Prevents accidental data overwrites.
  • Small Package: Available in compact packages for space-constrained applications.

Benefits

  • Simple Interface: The 2-wire interface simplifies communication with microcontrollers.
  • Non-Volatile Memory: Retains data even when power is removed.
  • Low Power: Suitable for battery-powered applications.
  • Reliable Data Storage: Provides reliable non-volatile storage for configuration and calibration data.
  • Compact Size: The small package allows for use in space-constrained designs.

Additional Details

The AT24C01BU3-UU-T is designated as END-OF-LIFE. For new designs, it is recommended to consider newer EEPROM options with similar capacity and interface from Microchip Technology or other manufacturers. Ensure that the replacement device is pin-compatible and meets the application's voltage, timing, and temperature requirements. Due to its obsolescence, the pricing of this component can vary significantly, and availability might be limited. Consult with multiple distributors to assess availability and pricing before committing to using this part in existing or legacy systems.

You May Also Be Interested in

Vishay
Fast Switching Plastic Rectifier
Need more? Email Us
Zowie
SINTERED GLASS PASSIVATED JUNCTION HIGH EFFICIENT RECTIFIER
Need more? Email Us
Infineon Technologies
Silicon Schottky Diodes
Lowest to $1.4391
NXP / Nexperia
Triacs logic level
Lowest to $0.2287
International Rectifier
Advanced Process Technology Ultra Low On-Resistance
Need more? Email Us
NXP / Nexperia
Voltage regulator diodes
Lowest to $1.8917
NXP / Nexperia
Three quadrant triacs guaranteed commutation
Lowest to $11.7209
Rohm Semiconductor
Zener diode
Lowest to $1.5847
Texas Instruments
PHY 1-CH 10Mbps/100Mbps 3.3V 48-Pin WQFN EP T/R / DP83630 Precision PHYTER™ - IEEE 1588 Precision Time Protocol Transceiver
Lowest to $11.7038

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
355+ $0.1640 $58.2200
865+ $0.1340 $115.9100
1,330+ $0.1305 $173.5650
1,835+ $0.1259 $231.0265
2,360+ $0.1224 $288.8640
3,160+ $0.1097 $346.6520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24,300 pieces
MOQ: 355 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess