The Atmel AT24C04A is a 4Kbit (512 x 8) Serial EEPROM (Electrically Erasable Programmable Read-Only Memory). It features a two-wire serial interface (I2C) for communication and is designed for a variety of applications requiring non-volatile data storage. It's an upgrade from smaller EEPROMs, providing increased storage capacity while maintaining compatibility.
Applications
- Consumer Electronics
- Industrial Control Systems
- Automotive Electronics
- Smart Cards
- Set-Top Boxes
- Storing Configuration Settings
Features
- 4Kbit (512 x 8) EEPROM
- Two-Wire Serial Interface (I2C)
- Low Voltage Operation: 1.8V to 5.5V
- Write Protect Feature
- Page Write Mode
- Self-Timed Write Cycle
- High Reliability: 1 Million Write Cycles
- Data Retention: 100 Years
Benefits
- Increased Storage Capacity: Offers more storage compared to smaller EEPROMs.
- Easy to Use: Simple two-wire interface simplifies system integration.
- Low Power Consumption: Suitable for battery-powered applications.
- High Reliability: Ensures data integrity over a long period.
- Page Write Mode: Allows for faster write operations.
Additional Details
The AT24C04A utilizes the I2C communication protocol. It includes a page write mode, which allows for writing multiple bytes in a single operation, improving write speeds. The write protect feature prevents accidental data overwrites. The device's self-timed write cycle eliminates the need for external timing circuits. Although categorized as END-OF-LIFE, the AT24C04A is still suitable for many existing designs that require a reliable 4Kbit EEPROM with an I2C interface. It's available in various packages, including SOIC and PDIP.