EN
  • EN
  • DE

AT24C04Y1-10YU-1.8

Part No AT24C04Y1-10YU-1.8
Manufacturer Atmel
Catalog END - OF - LIFE
Description 2-Wire Serial EEPROM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Atmel
Win Source Part Number 1147850-AT24C04Y1-10YU-1.8
Manufacturer Homepage www.atmel.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AT24C04Y1-10YU-1.8 CAD Model

Description

The AT24C04Y1-10YU-1.8 is a 4-Kbit (512 x 8) Serial EEPROM from Atmel, utilizing a two-wire (I2C) serial interface. The '1.8' indicates it operates at a low voltage of 1.8V. The '10YU' is part of the ordering code specifying speed and package details, requiring a datasheet for precise definition, but YU indicates a specific package style.

Applications

  • Low-voltage embedded systems
  • Portable devices
  • Smart sensors
  • Consumer electronics
  • Industrial control systems

Features

  • 4-Kbit (512 x 8) Serial EEPROM
  • Low-voltage operation (1.8V)
  • Two-wire serial interface (I2C)
  • Write protect feature
  • Self-timed write cycle
  • Low power consumption

Benefits

  • Extended battery life in low-voltage applications.
  • Simplified system design with the two-wire interface.
  • Non-volatile data storage ensures data retention when power is off.
  • Write protection prevents accidental data overwrites.
  • Cost-effective solution for small data storage needs.

Additional Details

The AT24C04Y1-10YU-1.8 is specifically designed for low-voltage applications where power consumption is critical. Its I2C interface allows for easy integration with microcontrollers and other I2C-compatible devices. The write protect feature ensures data integrity by preventing accidental data overwrites. The self-timed write cycle simplifies the write process and reduces system overhead. The device is available in a variety of package options, depending on the 'YU' code. Its low power consumption makes it ideal for battery-powered and energy-sensitive applications. The AT24C04Y1-10YU-1.8 is well-suited for storing configuration settings, serial numbers, calibration data, and other small amounts of persistent information in low-voltage systems.

You May Also Be Interested in

Vishay
Fast Switching Plastic Rectifier
Need more? Email Us
NXP / Nexperia
N-channel 60 V, 25 mΩ logic level MOSFET in LFPAK56
Lowest to $0.9875
Texas Instruments
PHY 1-CH 10Mbps/100Mbps 3.3V 48-Pin WQFN EP T/R / DP83630 Precision PHYTER™ - IEEE 1588 Precision Time Protocol Transceiver
Lowest to $11.7038
NXP / Nexperia
Voltage regulator diodes
Lowest to $1.8917
Infineon Technologies
Silicon Schottky Diodes
Lowest to $1.4391
Atmel
64K (8K x 8) CMOS E2PROM with Page Write and Software Data Protection
Need more? Email Us
Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $27.0651
Shindengen
Schottky Rectifiers (SBD) (60V 10A)
Need more? Email Us
Rohm Semiconductor
Zener diode
Lowest to $1.5847

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess