EN
  • EN
  • DE

AT24C512C-XHM

Part No AT24C512C-XHM
Manufacturer Atmel
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1344+Rohs
Reference case SSOP8
Manufacturer Atmel
Manufacturer Homepage www.atmel.com
Win Source Part Number 751913-AT24C512C-XHM
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AT24C512C-XHM CAD Model

Description

The AT24C512C-XHM is a 512 Kbit (64 KB) Serial EEPROM utilizing an I2C (2-wire) serial interface. It is manufactured by Microchip Technology (formerly Atmel) and is designed for a wide range of applications requiring non-volatile memory storage. This EEPROM offers low power consumption and reliable data storage, making it suitable for various embedded systems and electronic devices.

Applications

  • Consumer Electronics: Used in televisions, set-top boxes, and gaming consoles to store user settings and configuration data.
  • Industrial Control Systems: Employed in programmable logic controllers (PLCs), data loggers, and industrial automation equipment for storing calibration data and system parameters.
  • Automotive Electronics: Integrated into car radios, navigation systems, and engine control units (ECUs) for storing vehicle settings and diagnostic information.
  • Medical Devices: Utilized in patient monitoring equipment, medical diagnostic tools, and drug delivery systems for storing patient data and device configuration.
  • Networking Equipment: Found in routers, switches, and network interface cards (NICs) for storing network configuration and device identification information.

Features

  • 512 Kbit (64 KB) Memory Capacity: Provides ample storage for configuration settings, user preferences, and calibration data.
  • I2C Serial Interface: Simplifies communication with microcontrollers and other devices, reducing pin count and board space.
  • Low Voltage Operation: Operates from a single 1.7V to 5.5V power supply, making it suitable for low-power applications.
  • Write Protection: Hardware write protection feature prevents accidental data corruption during system operation.
  • Self-Timed Write Cycle: Eliminates the need for external timing components, simplifying system design.
  • High Reliability: Offers high endurance (1 million write cycles) and data retention (100 years), ensuring long-term data integrity.

Benefits

  • Non-Volatile Storage: Retains data even when power is removed, preserving critical settings and information.
  • Easy Integration: I2C interface allows for simple connection to microcontrollers and other I2C-compatible devices.
  • Low Power Consumption: Minimizes power consumption in battery-powered and energy-efficient applications.
  • Robust Data Protection: Write protection feature safeguards data against accidental modification.
  • Long-Term Reliability: High endurance and data retention ensure data integrity over an extended lifespan.
  • Small Package Options: Available in space-saving packages like SOIC and TSSOP.

Additional Details

The AT24C512C-XHM supports standard (100 kHz) and fast (400 kHz) I2C bus speeds. It features a page write mode, allowing up to 64 bytes to be written in a single write cycle, improving write throughput. The device also incorporates a device address selection mechanism, allowing multiple devices to share the same I2C bus. The "-XHM" suffix typically denotes specific packaging or temperature grade. Consult the datasheet for full electrical characteristics and operating conditions.

You May Also Be Interested in

Texas Instruments
1048576-WORD BY 4-BIT DYNAMIC RANDOM-ACCESS MEMORIES
Need more? Email Us
Texas Instruments
RADIO FREQUENCY I DENTIFICATION SYSTEMS
Lowest to $17.3974
Stanson Technology
Dual P Channel Enhancement Mode MOSFET
Lowest to $0.1040
NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us
Texas Instruments
HEX INVERTING BUFFERS
Need more? Email Us
Texas Instruments
3-V, 10-BIT, 21-MSPS, ENHANCED TIMING CONTROL CCD ANALOG FRONT END
Need more? Email Us
Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us
Renesas Electronics America
MINICUBE2 Firmware
Need more? Email Us
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.4492 $51.6580
240+ $0.4203 $100.8720
370+ $0.4058 $150.1460
535+ $0.3768 $201.5880
695+ $0.3623 $251.7985
865+ $0.3478 $300.8470
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24,655 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess