EN
  • EN
  • DE

AT24C64-10SI-2.7

Part No AT24C64-10SI-2.7
Manufacturer Atmel
Catalog END - OF - LIFE
Description 2-Wire Serial EEPROM
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Atmel
Win Source Part Number 1147916-AT24C64-10SI-2.7
Manufacturer Homepage www.atmel.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AT24C64-10SI-2.7 CAD Model

Description

The AT24C64-10SI-2.7 is a 64-Kbit Electrically Erasable Programmable Read-Only Memory (EEPROM) manufactured by Microchip Technology (formerly Atmel). Organized as 8192 words of 8 bits each, it is a reliable and versatile solution for non-volatile data storage.

Applications

  • Embedded Systems: Used in various embedded systems for storing configuration settings, calibration data, and user preferences.
  • Consumer Electronics: Employed in consumer products such as TVs, set-top boxes, and audio players for storing channel information, volume settings, and other user-specific data.
  • Industrial Control: Utilized in industrial equipment for storing machine parameters, sensor data, and operating logs.
  • Medical Devices: Integrated into medical instruments to store patient data, device settings, and calibration values.
  • Automotive Applications: Used in automotive electronics for storing vehicle settings, diagnostic information, and other critical data.

Features

  • Two-Wire Serial Interface: Employs the I2C serial communication protocol, enabling easy integration with microcontrollers and other I2C-compatible devices.
  • Low-Voltage Operation: Operates at 2.7V, suitable for low-power applications.
  • 1 MHz Clock Frequency: Supports clock frequencies up to 1 MHz, allowing for fast data transfer rates.
  • Write Protect Feature: Provides a hardware write protect pin to prevent accidental data modification.
  • Page Write Mode: Offers page write capability, enabling the writing of up to 64 bytes in a single operation, improving write performance.

Benefits

  • Non-Volatile Data Storage: Retains data even when power is removed, ensuring reliable storage of critical information.
  • Easy Integration: Simplifies system design and reduces development time due to its standard I2C interface and straightforward operation.
  • Data Protection: Protects against accidental data loss or corruption with the hardware write protect feature.
  • Improved Write Performance: Enables faster data writing with the page write mode, reducing overall system latency.
  • Reliable Operation: Provides reliable operation with a high endurance rating and a long data retention time.

Technical Specifications

The AT24C64-10SI-2.7 EEPROM has a typical standby current of less than 1 μA and a write cycle time of 5 ms. It operates over a temperature range of -40°C to +85°C. It is available in various packages, including SOIC and TSSOP.

You May Also Be Interested in

ELM-TECH
Complementary MOSFET
Need more? Email Us
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Vishay
Silicon Z-Diodes / Zener Diode Single 27V 7% 15Ohm 3000mW Automotive 2-Pin SMA T/R
Lowest to $0.1351
NXP / Nexperia
NPN general purpose transistors
Lowest to $0.0207
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
DinTek Semiconductor Co,.Ltd
Dual P-Channel 30-V (D-S) MOSFET Halogen-free
Lowest to $0.3217
NXP / Nexperia
PowerMOS transistor Logic level TOPFET
Need more? Email Us
Panjit
SURFACE MOUNT SILICON ZENER DIODES
Lowest to $0.0292
DinTek Semiconductor Co,.Ltd
Halogen-free According to IEC 61249-2-21
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
26+ $2.2834 $59.3684
62+ $1.8734 $116.1508
96+ $1.8145 $174.1920
132+ $1.7568 $231.8976
171+ $1.6979 $290.3409
228+ $1.5223 $347.0844
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,250 pieces
MOQ: 26 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess