EN
  • EN
  • DE

AT24C64A

Part No AT24C64A
Manufacturer Atmel
Catalog END - OF - LIFE
Description 2-Wire Serial EEPROM 32K (4096 x 8) 64K (8192 x 8)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Atmel
Win Source Part Number 1147918-AT24C64A
Manufacturer Homepage www.atmel.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AT24C64A CAD Model

Description

The AT24C64A is a 64-kilobit (8K x 8) Serial EEPROM (Electrically Erasable Programmable Read-Only Memory) utilizing a 2-wire serial interface. This memory device is organized as 8192 words of 8 bits each. It is designed for a wide range of applications requiring non-volatile memory storage, such as storing configuration settings, user data, and identification information. It's an upgrade from the AT24C32A, offering twice the memory capacity.

Applications

  • Consumer electronics (e.g., smart TVs, Blu-ray players) for storing user profiles, channel lists, and parental control settings.
  • Automotive systems for storing vehicle configuration parameters, diagnostic codes, and electronic control unit (ECU) settings.
  • Industrial automation equipment for storing program settings, calibration data, and recipe parameters.
  • Medical devices for storing patient data, equipment settings, and calibration information.
  • Security and access control systems for storing access codes, user credentials, and event logs.
  • Networking devices for storing configuration files, routing tables, and MAC addresses.

Features

  • Low-voltage operation: 1.8V to 5.5V.
  • 2-wire serial interface: Compatible with I2C bus protocol.
  • Schmitt trigger, filtered inputs for noise immunity.
  • Self-timed write cycle: Simplifies the write process and eliminates external timing requirements.
  • Hardware write protection: Prevents accidental data corruption.
  • High reliability: Offers an endurance of 1 million write cycles per memory location.
  • Data retention: Retains data for up to 100 years.
  • Page write mode: Allows for writing up to 16 bytes in a single write cycle.

Benefits

  • Easy integration: The 2-wire interface simplifies connection to microcontrollers and other system components, reducing design complexity.
  • Low power consumption: Makes it suitable for battery-powered and energy-sensitive applications.
  • Reliable data storage: Ensures data integrity over an extended period, minimizing data loss risks.
  • Flexible memory management: Allows for efficient storage and retrieval of data.
  • Cost-effectiveness: Provides a competitive non-volatile memory solution for various applications.

Additional Details

The AT24C64A supports byte write, page write (up to 16 bytes), and sequential read operations. It is available in various packages, including PDIP, SOIC, and TSSOP. The operating temperature range is typically -40°C to +85°C. It features bidirectional data transfer and device addressing. The device also includes features for reducing power consumption during idle periods. The AT24C64A is widely utilized because of its reliability and ease of use.

You May Also Be Interested in

TDK Corporation
Ceramic Capacitors For General Use SMD
Need more? Email Us
Zowie
SINTERED GLASS PASSIVATED JUNCTION HIGH EFFICIENT RECTIFIER
Need more? Email Us
Siemens
NPN Silicon Digital Transistor (Switching circuit, inverter, interface circuit, driver circuit)
Lowest to $0.0670
NXP / Nexperia
Three quadrant triacs guaranteed commutation
Lowest to $11.7209
BOWIN ELECTRONIC CO.
單個LED 輸出OS 控制IC
Need more? Email Us
Vishay
Fast Switching Plastic Rectifier
Need more? Email Us
NXP / Nexperia
Triacs logic level
Lowest to $0.2287
NXP / Nexperia
N-channel 60 V, 25 mΩ logic level MOSFET in LFPAK56
Lowest to $0.9875
NXP / Nexperia
TrenchMOS standard level FET
Lowest to $1.8365

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess