EN
  • EN
  • DE

AT24C64AN-SU27

Part No AT24C64AN-SU27
Manufacturer Atmel
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 10+
Reference case SOP8
Manufacturer Atmel
Manufacturer Homepage www.atmel.com
Win Source Part Number 736997-AT24C64AN-SU27
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AT24C64AN-SU27 CAD Model

Description

The AT24C64AN-SU27 is a 64Kbit EEPROM (Electrically Erasable Programmable Read-Only Memory) from Atmel. It is organized as 8192 words of 8 bits each. This EEPROM features a simple two-wire serial interface (I2C) for easy integration into microcontrollers and other digital systems. It is commonly used for storing small amounts of data that need to be retained even when power is removed.

Applications

  • Configuration Data Storage: Used to store device configuration settings in embedded systems.
  • Serial Number Storage: Storing unique serial numbers for identification purposes.
  • User Preferences: Storing user-specific settings in consumer electronics.
  • Data Logging: Logging sensor data or other parameters in data acquisition systems.
  • System Identification: Storing system parameters or identification information.

Features

  • 64Kbit (8192 x 8) EEPROM: Provides ample storage for configuration data and other small data sets.
  • Two-Wire Serial Interface (I2C): Simplifies interfacing with microcontrollers and other digital devices.
  • Low Voltage Operation: Operates from a wide voltage range, typically 1.8V to 5.5V.
  • Write Protect Pin: Prevents accidental data modification.
  • Self-Timed Write Cycle: Simplifies the write operation and reduces the need for external timing circuits.
  • High Reliability: Offers high endurance and data retention.

Benefits

  • Easy Integration: Two-wire serial interface simplifies connection to microcontrollers.
  • Non-Volatile Storage: Data is retained even when power is removed.
  • Low Power Consumption: Ideal for battery-powered applications.
  • Data Protection: Write protect feature prevents accidental data corruption.
  • Reliable Operation: High endurance and data retention ensure long-term reliability.

Additional Details

The AT24C64AN-SU27 is available in a variety of packages, including SOIC and TSSOP. It supports page write mode, allowing for faster data writing. The device is widely used in various applications where non-volatile data storage is required.

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.3234 $58.2120
435+ $0.2657 $115.5795
675+ $0.2576 $173.8800
930+ $0.2495 $232.0350
1,200+ $0.2414 $289.6800
1,605+ $0.2160 $346.6800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,270 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess