EN
  • EN
  • DE

BQ27520YZFR-G2

Part No BQ27520YZFR-G2
Manufacturer Texas Instruments
Catalog PMIC - Battery Management
Description IC BATT FUEL GAUGE LIION 15DSBGA / Battery Battery Monitor IC Lithium Ion 15-DSBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
Mfr Texas Instruments
Series Impedance Track™
Package Tape & Reel
Product Status Obsolete
Function Battery Monitor
Battery Chemistry Lithium Ion
Number of Cells 1
Interface I2C
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 15-UFBGA, DSBGA
Supplier Device Package 15-DSBGA
Base Product Number BQ27520
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 864515-BQ27520YZFR-G2
Ultra Librarian 3D Model Ultra Librarian BQ27520YZFR-G2 CAD Model

Description

The Texas Instruments BQ27520YZFR-G2 is a sophisticated battery fuel gauge integrated circuit designed to provide accurate state-of-charge (SOC) readings for single-cell Li-Ion batteries. This compact, system-side device is an essential component for battery-powered electronics, offering a reliable solution for power management and monitoring.

Key Features

  • Impedance Track™ Technology: This advanced algorithm accurately measures battery capacity under various conditions, ensuring precise SOC readings that adapt over time.
  • Low Power Consumption: Designed for efficiency, the BQ27520YZFR-G2 operates with minimal power draw, extending the overall battery life of the host device.
  • Direct Communication: The device communicates directly with the system microcontroller via an I2C interface, providing real-time data on battery health and charge status.
  • Compact Form Factor: Housed in a small-footprint package, this fuel gauge IC is ideal for space-constrained applications where board real estate is at a premium.
  • Integrated Safety Features: With built-in protection against overcharge, over-discharge, and short-circuit conditions, the BQ27520YZFR-G2 enhances the safety and longevity of the battery.

Applications

The BQ27520YZFR-G2 is versatile and can be utilized in a variety of applications, including:

  • Smartphones and Tablets
  • Portable Media Players
  • Handheld Navigation Systems
  • Electronic Book Readers
  • Wireless Headsets and Speakers

Technical Specifications

Some of the technical specifications of the BQ27520YZFR-G2 include:

  • Battery Type: Single-Cell Li-Ion
  • Communication Interface: I2C
  • Operating Temperature Range: -40°C to +85°C
  • Package: 15-pin DSBGA

Conclusion

With its precision measurement capabilities and robust feature set, the Texas Instruments BQ27520YZFR-G2 is an ideal choice for designers seeking to enhance the performance and reliability of their battery-powered devices. Its integration into a product's design can significantly improve the end-user experience by providing accurate and timely information about the battery's state, ensuring devices run efficiently and safely.

You May Also Be Interested in

Texas Instruments
Lowest to $20.9001
Texas Instruments
THREE-OR FOUR-CELL LITHIUM-ION PROTECTOR CIRCUIT
Lowest to $0.5240
Texas Instruments
IC BATTERY PWR MONITOR 8-TSSOP
Lowest to $11.0258
Texas Instruments
High Voltage Battery Pack Front-End Charge/Discharge High-Side NFET Driver
Lowest to $0.7128
Renesas Electronics America
Low Voltage Fuel Gauge | IC FUEL GAUGE LOW VOLTAGE8-TSSOP
Lowest to $1.4772
Texas Instruments
Need more? Email Us
Texas Instruments
Fuel Gauge Li-Ion/Li-Pol 4.2V 16-Pin SOIC T/R / IC GAS GAUGE LITH-ION 16-SOIC
Lowest to $24.0403
Texas Instruments
Need more? Email Us
Texas Instruments
IC LI+ CHARGER FRONT END 8-SON
Lowest to $0.6282

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8409 $55.2270
70+ $1.5105 $105.7350
105+ $1.4633 $153.6465
145+ $1.4161 $205.3345
185+ $1.3689 $253.2465
245+ $1.2273 $300.6885
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,720 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess