EN
  • EN
  • DE

AT25040N-10SI-1.8

Part No AT25040N-10SI-1.8
Manufacturer Atmel
Catalog END - OF - LIFE
Description SPI Serial EEPROMs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Atmel
Win Source Part Number 1147939-AT25040N-10SI-1.8
Manufacturer Homepage www.atmel.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AT25040N-10SI-1.8 CAD Model

Description

The AT25040N-10SI-1.8 is a 4-Kbit Serial EEPROM from Microchip Technology (formerly Atmel), organized as 512 words of 8 bits each. This device is designed for low-voltage, low-power applications, offering reliable non-volatile memory storage.

Applications

  • Consumer Electronics: Used in devices like TVs, set-top boxes, and audio equipment to store user preferences and system settings.
  • Industrial Control Systems: Employed in industrial equipment for storing configuration parameters, calibration data, and operating logs.
  • Medical Devices: Utilized in medical instruments for storing device settings, calibration information, and patient-related data.
  • Automotive Electronics: Integrated into automotive systems for storing vehicle settings, diagnostic information, and other critical data.
  • Data Logging: Used in data logging applications to store sensor readings, event data, and other pertinent information.

Features

  • SPI Serial Interface: Communicates using the Serial Peripheral Interface (SPI) protocol, providing a simple and efficient interface to microcontrollers.
  • Low-Voltage Operation: Operates at a low voltage of 1.8V, making it ideal for battery-powered and low-power applications.
  • Write Protect Feature: Includes a hardware write protect pin to prevent accidental data modification.
  • High-Speed Operation: Supports SPI clock speeds up to 10 MHz, enabling fast data transfer rates.
  • Self-Timed Write Cycle: Features an internal self-timed write cycle, simplifying the writing process and reducing the need for external timing control.

Benefits

  • Non-Volatile Memory: Provides reliable non-volatile data storage, ensuring data retention even when power is removed.
  • Easy Integration: Simplifies system design and reduces development time with its standard SPI interface.
  • Data Protection: Prevents accidental data loss or corruption with the hardware write protect feature.
  • Fast Data Transfer: Enables quick data reads and writes with its high-speed SPI interface.
  • Low Power Consumption: Minimizes power consumption, extending battery life in portable devices and reducing energy costs in other applications.

Technical Specifications

The AT25040N-10SI-1.8 EEPROM has a typical standby current of less than 1 μA and a write cycle time of 5 ms. The operating temperature range is -40°C to +85°C. It is available in various packages, including SOIC and TSSOP.

You May Also Be Interested in

Kersemi Electronic Co., Ltd.
16 A Snubberless, logic level and standard Triacs
Lowest to $0.3468
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
NXP / Nexperia
PowerMOS transistor Logic level TOPFET
Need more? Email Us
Vishay
Silicon Z-Diodes
Lowest to $0.3384
Coilcraft
SMT Power Inductors – DS5022P Series
Lowest to $1.8577
NXP / Nexperia
NPN general purpose transistors
Lowest to $0.0207
Champion Microelectronic Corp.
SMALL SIGNAL MOSFET
Lowest to $60.7576
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess