EN
  • EN
  • DE

AT25SF041

Part No AT25SF041
Manufacturer Atmel
Catalog Hard To Find
Description 4-Mbit, 2.5V Minimum SPI Serial Flash Memory with Dual-I/O and Quad-I/O Support
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 14+
Reference case SOP8
Manufacturer Atmel
Manufacturer Homepage www.atmel.com
Win Source Part Number 709518-AT25SF041
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AT25SF041 CAD Model

Description

The AT25SF041 is a 4-Mbit Serial Flash memory device from Atmel (now Microchip Technology). It features a SPI (Serial Peripheral Interface) for accessing memory, making it suitable for storing firmware, configuration data, and other non-volatile data in embedded systems.

Applications:

  • Embedded Systems: Stores firmware, configuration settings, and data in microcontrollers and microprocessors.
  • Consumer Electronics: Used in devices like set-top boxes, digital TVs, and gaming consoles to store boot code and user settings.
  • Industrial Control: Stores program code and configuration data in industrial control systems and equipment.
  • Networking Equipment: Stores boot code and configuration parameters in routers, switches, and other networking devices.
  • Data Logging: Used in data loggers to store sensor data and other recorded information.

Features:

  • 4-Mbit (512 Kbyte) Capacity: Provides ample storage for firmware and data.
  • SPI Interface: Allows for simple connectivity and high-speed data transfer.
  • Single Voltage Supply: Operates from a single 2.7V to 3.6V power supply.
  • High-Speed Operation: Supports clock frequencies up to 85MHz.
  • Page Program: Allows for fast programming of up to 256 bytes at a time.
  • Sector Erase and Chip Erase: Provides flexible erase options for managing memory.
  • Write Protection: Prevents accidental overwriting of data.
  • Low Power Consumption: Conserves energy in battery-powered applications.
  • Small Package Options: Available in SOIC, TSSOP, and other compact packages.

Benefits:

  • Non-Volatile Storage: Retains data even when power is removed.
  • High Reliability: Offers robust performance and data integrity.
  • Easy Integration: Simple SPI interface simplifies hardware and software design.
  • Fast Read/Write Speeds: Enables quick access to stored data.
  • Low Power Consumption: Suitable for battery-powered devices.
  • Compact Size: Saves board space in small form-factor applications.

Additional Details:

The AT25SF041 is typically available in SOIC-8, TSSOP-8, and other surface-mount packages. Key specifications include operating voltage range, clock frequency, program/erase cycle endurance, and data retention. Designers should consult the manufacturer's datasheet for specific timing characteristics, power consumption details, and recommended operating conditions to ensure proper and reliable operation of the device within the application.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $4.3657
Samsung
Need more? Email Us
Micrel
Lowest to $9.8522
Cypress Semiconductor Corp
IC CLK ZDB 14OUT 125MHZ 52TQFP
Lowest to $65.2829
Analog Devices Inc.
Lowest to $1.9566
ON Semiconductor
Key Scanning IC | IC KEY SCANNING LSI 20TSSOP
Lowest to $1.9531
Mini-Circuits
RF Transformer
Lowest to $5.7750
Cypress Semiconductor Corp
EZ-USB® CX3: MIPI CSI-2 to SuperSpeed USB Bridge Controller | IC EZ-USB BRIDGE 4LANE 121BGA
Lowest to $27.2309

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess