The AT49F040 is a 4-megabit Flash memory organized as 512K x 8. It's a high-speed, low-power device fabricated with Atmel's advanced nonvolatile CMOS technology. Key features include fast access times, low power consumption, and in-system programmability, making it ideal for a range of applications requiring non-volatile storage.
Applications:
- Embedded systems
- Microcontroller program storage
- Firmware storage in various electronic devices
- Boot code storage
- Industrial control systems
Features:
- Fast Access Time: Enables quick data retrieval, crucial for real-time applications.
- Low Power Consumption: Reduces overall power requirements, extending battery life for portable devices.
- In-System Programmability: Allows for reprogramming without physically removing the device from the system.
- Single 5V Power Supply: Simplifies power supply design and reduces component count.
- Sector Erase Capability: Enables selective erasure of memory blocks.
- JEDEC Standard Pinout: Facilitates easy integration into existing designs.
Benefits:
- Enhanced system performance through fast access times.
- Prolonged battery life in portable applications due to low power consumption.
- Simplified updates and modifications with in-system programmability.
- Reduced system cost through the single 5V power supply requirement.
- Efficient memory management through sector erase capabilities.
- Simplified integration into existing and new designs due to the JEDEC standard pinout.
Additional Details:
The AT49F040 operates from a single 5V power supply and is available in industry-standard 32-lead PDIP, PLCC, and TSOP packages. The device features sector erasure, allowing users to erase memory in blocks rather than the entire chip, increasing memory management flexibility. It also incorporates a protection mechanism against accidental erasure or programming. It is designed to operate within a temperature range of -40°C to +85°C.