The AT49LV002NT-90VC is a 2-megabit Flash memory device manufactured by Atmel. It's organized as 256K x 8 bits and designed for low-voltage, low-power applications. The '90' in the part number designates a 90ns access time. The 'VC' likely refers to the package type, but specific details require further datasheet review.
Applications
- Embedded Systems
- Portable Electronics
- Data Storage
- Microcontroller Program Memory
- Industrial Control Systems
Features
- 2-Megabit (256K x 8) Flash Memory
- Low-Voltage Operation (Typically 3V)
- 90ns Access Time
- Sector Erase Architecture
- Automatic Write Timing
- Low Power Consumption
- Compact Package (VC - Package Specifics Unknown without Datasheet)
Benefits
- Suitable for battery-powered devices due to low power consumption.
- Enables fast data access for improved system responsiveness.
- Simplifies memory management with sector erase functionality.
- Reduces design complexity through automatic write timing.
- Provides reliable non-volatile data storage.
Additional Details
The AT49LV002NT-90VC is a versatile Flash memory solution suitable for a wide range of embedded applications. Its low-voltage operation and fast access time make it ideal for use in portable devices and other power-sensitive systems. The device incorporates an automatic write timing feature, which simplifies the write process and ensures data integrity. The sector erase architecture allows for efficient memory management by enabling selective erasure of memory blocks. Its compact package makes it suitable for space-constrained designs. The 'VC' package requires further investigation of the datasheet to determine specific dimensions and material characteristics.