EN
  • EN
  • DE

SRS-1-1.055

Part No SRS-1-1.055
Manufacturer Bivar Inc.
Catalog Board Spacers, Standoffs
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Hardware, Fasteners, Accessories>Board Spacers, Standoffs
Mfr Bivar Inc.
Series SRS
Package Bag
Type Round Spacer
Threaded/Unthreaded Unthreaded
Gender Female, Female
Screw, Thread Size #4
Diameter - Inside 0.107" (2.72mm)
Diameter - Outside 0.250" (6.35mm) 1/4"
Between Board Height 1.055" (26.80mm)
Length - Overall 1.055" (26.80mm)
Features Self Retaining
Material PVC
Color Gray
Base Product Number SRS-1
Standard Package 1,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 3926.90.9985
Win Source Part Number 1275703-SRS-1-1.055
Ultra Librarian 3D Model Ultra Librarian SRS-1-1.055 CAD Model

Description

The SRS-1-1.055 is a round spacer from Bivar Inc. that is part of the Board Spacers, Standoffs category.

  • Color: Gray colored
  • Package Type: Bag package
  • Feature: Self-retaining
  • Spacer Type: Female-female
  • Length Overall: 1.055 inches
  • Diameter: 0.250 inches
  • Diameter Inside: 0.107 inches
  • Threaded: Unthreaded
  • Between Board Height: 1.055 inches
  • Screw Thread Size: #4
  • Material: PVC material
  • ECCN: EAR99
  • HTSUS Code: 3926.90.9985

You May Also Be Interested in

RAF Electronic Hardware
SMTSO-440-2ET PEM Standoffs & Spacers SURFACE MOUNT STANDOFF, 4-40 datasheet, inventory, & pricing.
Lowest to $0.2911
RAF Electronic Hardware
SMTSO-M3-2ET PEM Standoffs & Spacers SURFACE MOUNT STANDOFF datasheet, inventory, & pricing.
Lowest to $0.8732
Keystone Electronics
ROUND SPACER #6 BRASS 1/4"
Need more? Email Us
Wurth Electronics Inc
ROUND SPACER STEEL 1.5MM
Lowest to $0.7568
Wurth Electronics Inc
ROUND STANDOFF M2X0.4 STEEL 3MM / Round Standoff Threaded M2x0.4 Steel 0.118" (3.00mm)
Lowest to $0.3950
Wurth Electronics Inc
ROUND SPACER STEEL 6MM
Lowest to $0.8150
Harwin Inc.
ROUND SPACER M3 NYLON 5MM
Lowest to $0.4657
RAF Electronic Hardware
SMTSOB-M25-2ET PEM Standoffs & Spacers SURFACE MOUNT STANDOFF datasheet, inventory, & pricing.
Lowest to $3.4926
Wurth Electronics Inc
ROUND STANDOFF M2X0.4 STEEL 1MM / Round Standoff Threaded M2x0.4 Steel 0.039" (1.00mm)
Lowest to $1.0451

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
445+ $0.1305 $58.0725
1,080+ $0.1072 $115.7760
1,670+ $0.1039 $173.5130
2,300+ $0.1005 $231.1500
2,975+ $0.0972 $289.1700
3,980+ $0.0871 $346.6580
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,430 pieces
MOQ: 445 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess