EN
  • EN
  • DE

AT88SC1608-10SI

Part No AT88SC1608-10SI
Manufacturer Atmel
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Atmel
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 817982-AT88SC1608-10SI
Ultra Librarian 3D Model Ultra Librarian AT88SC1608-10SI CAD Model

Description

The Atmel AT88SC1608-10SI is a high-security CryptoMemory device with 16Kbits of EEPROM memory. It's designed for applications that require secure storage and authentication capabilities.

Applications

  • Secure Storage of Sensitive Data
  • Authentication Systems
  • Access Control Systems
  • Medical Device Security
  • Industrial Control Systems

Features

  • 16Kbits of EEPROM Memory
  • Hardware Encryption Engine
  • Mutual Authentication Protocol
  • Unique Serial Number
  • Password Protection
  • Write Protection Features
  • ISO 7816-3 Compliant Interface

Benefits

  • Secure Data Storage: Protects sensitive data from unauthorized access.
  • Strong Authentication: Provides robust authentication for secure systems.
  • Tamper Resistance: Offers protection against physical tampering.
  • Flexible Memory Management: Allows for secure storage and manipulation of data.
  • Easy Integration: Compliant with industry-standard interfaces for simple integration.

Additional Details

The AT88SC1608-10SI incorporates a hardware encryption engine to provide strong encryption and decryption capabilities. The mutual authentication protocol ensures that only authorized devices can access the stored data. The unique serial number allows for easy identification and tracking of individual devices. The password protection feature adds an additional layer of security, preventing unauthorized access to the memory. Write protection features prevent accidental or malicious overwriting of data. The ISO 7816-3 compliant interface simplifies integration with smart card readers and other compatible devices. This CryptoMemory device is well-suited for applications where data security and authentication are critical.

Specific details regarding the encryption algorithm and exact security features may be proprietary and not publicly disclosed. Contact Atmel or Microchip (after Atmel's acquisition) for further detailed information on security certifications and compliance.

You May Also Be Interested in

Littelfuse Inc.
RS-485 TO RS-232 CONV INDUSTRIAL / Converter, RS-232 to RS-422/485
Need more? Email Us
Intel
I218-V - GIGABIT ETHERNET CONTRO
Lowest to $3.2802
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us
Phoenix Contact
Need more? Email Us
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us
J.W. Winco
ADJ LEVER PLASTIC, STAINLESS M10 / Adjustable Lever Orange
Need more? Email Us
Enocean
PUSHBUTTON TRANSMITTER MODULE / Pushbutton Transmitter Module
Need more? Email Us
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess