The Atmel AT89C52-16AC is a high-performance 8-bit microcontroller with 8K bytes of Flash programmable and erasable read-only memory (PEROM). It's manufactured using Atmel's advanced CMOS technology, offering a cost-effective and versatile solution for embedded control applications.
Applications
- Industrial control systems
- Consumer electronics
- Instrumentation
- Motor control
- Robotics
- Embedded systems
Features
- 8K Bytes of In-System Reprogrammable Flash Memory
- Fully Static Operation: 0 Hz to 33 MHz
- Three-level Program Memory Lock
- 32 Programmable I/O Lines
- Three 16-bit Timer/Counters
- Six Interrupt Sources
- Programmable UART Serial Channel
- Low-power Idle and Power-down Modes
- On-chip Oscillator and Clock Circuitry
Benefits
- Flexibility: In-system reprogrammable flash memory allows for easy firmware updates and modifications without removing the device from the system.
- Performance: High-speed operation up to 33 MHz enables execution of complex control algorithms and real-time processing.
- Integration: On-chip peripherals like timers, serial communication, and I/O lines reduce the need for external components, simplifying system design and lowering cost.
- Low Power: Idle and power-down modes minimize power consumption in battery-powered applications.
- Reliability: Robust CMOS technology ensures reliable operation in harsh environments.
Additional Details
The AT89C52-16AC operates within a voltage range of typically 5V. The device supports various packaging options. It is based on the industry-standard 8051 instruction set, which provides a vast ecosystem of development tools and resources. The device offers a variety of interrupt sources, enabling efficient handling of asynchronous events. The UART serial channel allows for easy communication with other devices and systems. Although categorized as END-OF-LIFE, it is still a viable option for legacy designs, replacements or hobbyist projects.