EN
  • EN
  • DE

ATA6602-PLQW

Part No ATA6602-PLQW
Manufacturer Atmel
Catalog END - OF - LIFE
Description Microcontroller with LIN Transceiver, 5V Regulator and Watchdog
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Atmel
Win Source Part Number 1149060-ATA6602-PLQW
Manufacturer Homepage www.atmel.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ATA6602-PLQW CAD Model

Description

The ATA6602-PLQW is a LIN bus transceiver from Microchip (formerly Atmel), designed for in-vehicle networking applications. This device facilitates communication between nodes in a Local Interconnect Network (LIN) bus system, commonly used in automotive electronics for body control, comfort, and diagnostic functions. It serves as an interface between a microcontroller and the LIN bus, handling the physical layer requirements for data transmission and reception.

Applications:

  • Automotive body control systems (e.g., door locks, window lifts, lighting control)
  • Automotive comfort systems (e.g., climate control, seat adjustment)
  • Automotive sensor networks (e.g., temperature sensors, pressure sensors)
  • Industrial control systems using LIN bus communication
  • Diagnostic interfaces in automotive applications

Features:

  • LIN bus transceiver compliant with LIN specification 2.x and SAE J2602
  • Low power consumption in sleep mode
  • Overtemperature protection
  • Short circuit protection to ground and battery voltage
  • Integrated termination resistor for LIN bus
  • Wake-up capability via LIN bus
  • Optimized for automotive applications with wide supply voltage range
  • Provides physical layer interface for LIN communication
  • Controlled output slew rate for reduced EMI

Benefits:

  • Reliable LIN bus communication in harsh automotive environments
  • Reduced power consumption in sleep mode, extending battery life
  • Protection against overtemperature and short circuits, enhancing system robustness
  • Simplified system design with integrated termination resistor
  • Remote wake-up capability, enabling efficient power management
  • Compliant with industry standards for LIN bus communication, ensuring interoperability
  • Minimized electromagnetic interference (EMI) due to controlled output slew rate
  • Cost-effective solution for LIN bus applications

Additional Details:

The ATA6602-PLQW operates with a supply voltage range typically between 8V and 18V, making it suitable for automotive battery systems. It features a dedicated pin for wake-up functionality, allowing the microcontroller to be awakened remotely via the LIN bus. The device incorporates various protection mechanisms, including overtemperature shutdown and short-circuit protection, to ensure reliable operation in harsh automotive environments. The integrated termination resistor simplifies the design process and reduces the number of external components required. The controlled output slew rate minimizes electromagnetic interference (EMI), contributing to the overall electromagnetic compatibility (EMC) of the system. This LIN transceiver is typically available in a QFN package. The device handles bit rates up to 20 kbit/s as defined by the LIN standard.

You May Also Be Interested in

Coilcraft
SMT Power Inductors
Lowest to $0.9298
Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $2.8147
ELM-TECH
Complementary MOSFET
Need more? Email Us
Vishay
Silicon Z-Diodes / Zener Diode Single 27V 7% 15Ohm 3000mW Automotive 2-Pin SMA T/R
Lowest to $0.1351
NXP / Nexperia
Voltage regulator diodes
Lowest to $0.8254
Coilcraft
SMT Power Inductors – DS5022P Series
Lowest to $1.8577
Jiangsu Changjiang Electronics Technology Co., Ltd
Uni-direction ESD Protection Diode
Lowest to $0.0332
Comchip Technology
SMD Schottky Barrier Diode
Lowest to $0.0827
Rohm Semiconductor
I2C BUS compatible serial EEPROM
Lowest to $0.2758

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess