EN
  • EN
  • DE

ATA6624C

Part No ATA6624C
Manufacturer Atmel
Catalog END - OF - LIFE
Description Typically 10 μA Supply Current During Sleep Mode
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Atmel
Win Source Part Number 1149070-ATA6624C
Manufacturer Homepage www.atmel.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ATA6624C CAD Model

Description

The ATA6624C is a LIN (Local Interconnect Network) transceiver designed for automotive and industrial applications. It facilitates communication between nodes in a LIN bus system, adhering to the LIN standard specifications. This device offers robust performance and low power consumption, making it suitable for demanding automotive environments.

Applications:

  • Automotive Body Control Systems: Used in automotive systems for controlling lights, wipers, and other body control functions.
  • Automotive Climate Control Systems: Employed in climate control systems for communication between the control unit and various sensors and actuators.
  • Industrial Automation: Integrated into industrial automation systems for communication between sensors, actuators, and control units.
  • Building Automation: Used in building automation systems for controlling lighting, HVAC, and other building management functions.
  • Appliance Control: Integrated into appliances for communication between different modules.

Features:

  • LIN Transceiver: Complies with the LIN standard specifications for reliable communication.
  • Low Power Consumption: Designed for low power operation, reducing overall system power consumption.
  • High ESD Protection: Provides high electrostatic discharge (ESD) protection for robust operation.
  • Integrated Termination Resistor: Includes an integrated termination resistor, simplifying system design.
  • Overtemperature Protection: Features overtemperature protection to prevent damage from overheating.
  • Short-Circuit Protection: Provides short-circuit protection to prevent damage from short circuits.

Benefits:

  • Reliable Communication: Ensures reliable communication in LIN bus systems.
  • Low Power Operation: Reduces overall system power consumption, improving energy efficiency.
  • Robust Protection: Provides robust protection against ESD, overtemperature, and short circuits.
  • Simplified System Design: Integrated termination resistor simplifies system design.
  • Cost-Effective Solution: Offers a cost-effective solution for LIN communication.

Additional Details:

The ATA6624C supports data rates up to 20 kbps, adhering to the LIN standard. It includes a wake-up function that allows the device to be activated from a low-power sleep mode. The device is available in various package options, providing flexibility in PCB design. It also includes diagnostic features to facilitate system debugging and troubleshooting. Due to its end-of-life status, it's important to consider replacement options for future designs and ensure compatibility with existing systems. Designers should explore newer LIN transceivers that offer improved performance and long-term availability.

You May Also Be Interested in

Intersil Corporation
Laser Diode Driver with Waveform Generator
Need more? Email Us
Jiangsu Changjiang Electronics Technology Co., Ltd
Uni-direction ESD Protection Diode
Lowest to $0.0332
Vishay
Silicon Z-Diodes
Lowest to $0.2795
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Vishay
Silicon Z-Diodes / Zener Diode Single 27V 7% 15Ohm 3000mW Automotive 2-Pin SMA T/R
Lowest to $0.1351
DinTek Semiconductor Co,.Ltd
Dual P-Channel 30-V (D-S) MOSFET Halogen-free
Lowest to $0.3217
DinTek Semiconductor Co,.Ltd
Halogen-free According to IEC 61249-2-21
Need more? Email Us
NXP / Nexperia
NPN general purpose transistors
Lowest to $0.0207
Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $2.8147

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess